EN
  • EN
  • DE

M48T59Y-70PC1U

Part No M48T59Y-70PC1U
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Real Time Clocks
Manufacturer STMicroelectronics
Win Source Part Number 306831-M48T59Y-70PC1U
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M48T59Y-70PC1U CAD Model

Description

The M48T59Y-70PC1U is a highly integrated Timekeeper® SRAM designed by STMicroelectronics, a global leader in semiconductor solutions. This device is a 64 Kbit (8K x 8) non-volatile static RAM and real-time clock, which is a perfect solution for applications requiring data storage and timekeeping functionalities in a single, compact package.

Key Features

  • Integrated Power-Sense Circuit: The device features an automatic power-fail chip deselect and write-protection circuitry, ensuring data integrity during power loss.
  • Real-Time Clock (RTC): The RTC provides seconds, minutes, hours, day, date, month, and years with leap year compensation valid up to 2099. It is accurate to within ±1 second/day at 25°C.
  • Low Power Consumption: Designed for low power consumption, the M48T59Y-70PC1U helps to extend the life of battery-backed systems.
  • Self-Contained Battery: Includes a self-contained battery that maintains the time and data for a minimum of 10 years in the absence of power.
  • Programmable Alarm: The device has a programmable alarm output that can be used for system wake-up or watchdog functions.
  • Industrial Temperature Range: The device operates within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Package: Encased in a 28-pin, 600 mil DIP CAPHAT™ package, which provides a compact footprint and reliable connection.

Applications

The M48T59Y-70PC1U is ideal for a wide range of applications, including:

  • Embedded systems requiring real-time clocks
  • Utility meters
  • Security systems
  • Industrial control systems
  • Network servers
  • Black box data recorders

In summary, the M48T59Y-70PC1U from STMicroelectronics is a versatile, reliable, and energy-efficient solution for systems that require both non-volatile memory and an integrated real-time clock. Its robust feature set and industrial-grade performance make it an excellent choice for designers looking to enhance the functionality and longevity of their applications.

You May Also Be Interested in

Maxim Integrated
ACCURATE/ROBUST RTC WITH INTEGRA / Real Time Clock (RTC) IC Clock/Calendar 64B I²C 8-VFBGA, WLBGA
Lowest to $9.5768
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 16DIP / Real Time Clock (RTC) IC Clock/Calendar 96B SPI 16-DIP (0.300", 7.62mm)
Lowest to $3.2176
Analog Devices Inc.
Real Time Clock I C RTC with 56-Byte NV RAM
Lowest to $1.2499
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
NXP / Nexperia
Real Time Clock IC CLOCK/CALENDAR RTC IC
Lowest to $1.3216
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $3.0098
Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $2.3455

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess