EN
  • EN
  • DE

STGFW35HF60W

Part No STGFW35HF60W
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 36 A
Current - Collector Pulsed (Icm) 150 A
Vce(on) (Max) @ Vge, Ic 2.5V @ 15V, 20A
Power - Max 88 W
Switching Energy 290µJ (on), 185µJ (off)
Input Type Standard
Gate Charge 140 nC
Td (on/off) @ 25°C 30ns/175ns
Test Condition 400V, 20A, 10Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-3P-3 Full Pack
Supplier Device Package TO-3PF
Base Product Number STGFW35
Other Names 497-13270-5,-497-13270-5
Standard Package 30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277386-STGFW35HF60W
Ultra Librarian 3D Model Ultra Librarian STGFW35HF60W CAD Model

Description

STGFW35HF60W - IGBT Module from STMicroelectronics

The STGFW35HF60W is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) module designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This module is specifically engineered to deliver high efficiency and reliability for a wide range of power electronics applications including motor drives, UPS systems, renewable energy inverters, and more.

Key Features

  • Voltage & Current: The STGFW35HF60W is rated for a maximum collector-emitter voltage of 600V, making it suitable for medium voltage applications. It can handle a continuous collector current of up to 35A at a case temperature of 25°C, ensuring robust performance in demanding conditions.
  • Low Switching Losses: With its fast switching characteristics, this IGBT module offers low conduction and switching losses, which is critical for improving the efficiency of power conversion systems.
  • High Thermal Performance: The module is encapsulated in a high thermal performance package that ensures effective heat dissipation, leading to improved lifespan and reliability.
  • Co-Packaged Diode: Each IGBT is co-packaged with a fast recovery diode, optimized for the high-speed switching nature of modern power applications, which minimizes recovery losses and enhances overall system efficiency.

Advanced Technology

The STGFW35HF60W utilizes STMicroelectronics' advanced Field Stop Trench IGBT technology, which provides a perfect balance between conduction and switching losses, enabling designers to achieve high-efficiency solutions. The module's enhanced ruggedness and superior electrical performance are testament to ST's commitment to quality and innovation.

Applications

This IGBT module is ideal for a variety of high-performance applications, including:

  • AC and DC motor drives
  • Uninterruptible Power Supplies (UPS)
  • Power factor correction circuits
  • Solar inverters and wind turbine converters
  • Welding equipment

With its robust design and cutting-edge technology, the STGFW35HF60W from STMicroelectronics offers a competitive edge for power electronic system designers looking for a reliable and efficient IGBT module solution.

You May Also Be Interested in

IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1586 $64.1102
16+ $7.5148 $120.2368
24+ $7.2800 $174.7200
33+ $7.0452 $232.4916
43+ $6.8103 $292.8429
57+ $6.1058 $348.0306
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,820 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess