EN
  • EN
  • DE

100-100000139WOF

Part No 100-100000139WOF
Manufacturer Amd
Catalog Embedded - Microprocessors
Description EPYC 7F32 (8C 16T 3.7/3.9GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952305-100-100000139WOF
Series *
Ultra Librarian 3D Model Ultra Librarian 100-100000139WOF CAD Model

Description

The AMD 100-100000139WOF is a Ryzen Embedded processor targeted for applications requiring a blend of processing power, graphics capability, and power efficiency. As an embedded solution, it's designed to be integrated into a variety of devices, offering a robust set of features for demanding environments.

Applications:

  • Gaming Consoles: Powers handheld gaming consoles requiring high-performance processing and graphics.
  • Industrial Control Systems: Implemented in automation systems, providing real-time processing and control.
  • Medical Devices: Used in diagnostic equipment and patient monitoring systems.
  • Aerospace and Defense: Integrated into embedded systems for avionics and military applications.
  • Edge Computing: Deployed in edge servers and gateways for local data processing and analytics.

Features:

  • Multi-Core Processing: Equipped with multiple CPU cores to handle complex workloads and multitasking.
  • Integrated Radeon Graphics: Features an integrated Radeon GPU for enhanced graphics performance.
  • Energy Efficiency: Designed for optimal power consumption to minimize heat generation and extend battery life.
  • Extensive I/O Support: Offers a variety of I/O interfaces, including PCIe, USB, and display outputs.
  • Security Features: Incorporates advanced security features to protect against cyber threats and ensure data integrity.

Benefits:

  • High Performance Computing: Delivers exceptional computing performance for demanding applications.
  • Advanced Graphics Rendering: Enables advanced graphics rendering for immersive visual experiences.
  • Extended Battery Life: Reduces power consumption for longer battery life in portable devices.
  • Flexible Integration: Provides flexible integration options for a wide range of embedded systems.
  • Enhanced Security: Protects against security threats and ensures the integrity of critical data.

Additional Details:

The AMD Ryzen Embedded processor is based on a highly scalable architecture and supports a wide range of operating systems and software development tools. It is designed to meet the rigorous demands of embedded applications, offering high reliability and long-term availability.

The 100-100000139WOF part number indicates a tray or bulk packaging configuration, typically for OEMs and system integrators.

You May Also Be Interested in

NXP / Nexperia
Lowest to $53.7967
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess