Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Quectel
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
RF Family/Standard Cellular
Protocol GPRS, GSM, LTE
Data Rate 25.5kbps
Power - Output 23dBm
Sensitivity -129dBm
Serial Interfaces ADC, UART, USB
Antenna Type Antenna Not Included
Voltage - Supply 2.1V ~ 3.63V
Mounting Type Surface Mount
Temperature Range - Operating -35°C ~ 75°C
Package / Case Module
Base Product Number BC66
Standard Package 250 pcs
MSL Level 3 (168 Hours)
ECCN 5A992C SC
HTSUS 8517.62.0090
Win Source Part Number 847222-BC66NB-04-STD
Ultra Librarian 3D Model Ultra Librarian BC66NB-04-STD CAD Model

Description

The BC66NB-04-STD is an RF transceiver module designed for wireless communication applications.

  • Product Name: BC66NB-04-STD
  • Category: RF and Wireless
  • Family/Standard: Cellular RF
  • Voltage Supply: 2.1V to 3.63V
  • Power Output: 23dBm
  • Protocols Supported: GPRS, GSM, and LTE
  • Data Rate: 25.5kbps
  • Mounting Type: Surface Mount
  • Operating Temperature: -35°C to 75°C
  • Antenna: Not Included
  • Programmable: No
  • Serial Interfaces: ADC, UART, and USB

You May Also Be Interested in

Murata Electronics North America
RF TXRX MODULE ISM / Ready-to-Use OEM Module
Need more? Email Us
ECAD model for DM1810-434MB
Microchip Technology
RF TXRX MODULE WIFI U.FL SMD
Lowest to $16.5290
ECAD model for ATWINC1510-MR210UB
STMicroelectronics
LO POW WIFI 6 BLUETOOTH LE COMBO
Need more? Email Us
ECAD model for ST67W611M1A6UTR
Murata Electronics North America
RF TXRX MOD BLUETOOTH WIFISMD
Lowest to $39.1164
ECAD model for LBEH5Z9UWC-494
Texas Instruments
RF TXRX MOD 802.15.4BT SMD
Lowest to $11.8182
ECAD model for CC2652PSIPMOTR
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $391.1643
ECAD model for WT32I-A-AI61-APTX
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $22.4073
ECAD model for ATWINC1500-MR210PB1976
Microchip Technology
RF TXRX MODULE 802.15.4 U.FL ANT
Lowest to $42.0724
ECAD model for ATZB-A24-UFLBR
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $27.3497
ECAD model for BM83SM1-00AB

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4785 $57.3925
11+ $9.4182 $103.6002
17+ $9.1239 $155.1063
23+ $8.8296 $203.0808
30+ $8.5353 $256.0590
40+ $7.6523 $306.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,300 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention