EN
  • EN
  • DE

STGF3NC120HD

Part No STGF3NC120HD
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 1200V 6A 25W TO220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 1200V
Maximum Current Collector 6A
Pulsed Collector Current 20A
Collector-emitter saturation voltage(Max) 2.8V @ 15V, 3A
Maximum Power Dissipation 25W
Total Switching Energy(Ets) 236μJ (on), 290μJ (off)
Input Type Standard
Gate Charge 24nC
Turn-on and Turn-off delay time 15ns/118ns
Testing Conditions 800V, 3A, 10 Ohm, 15V
Reverse Recovery Time (trr) 51ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 083795-STGF3NC120HD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STGF3NC120HD CAD Model

Description

STGF3NC120HD - STMicroelectronics IGBT

The STGF3NC120HD is a high-performance IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by STMicroelectronics, a global semiconductor leader. This IGBT is specifically engineered to offer a combination of fast switching, low on-state voltage, and high thermal performance, making it an excellent choice for a wide range of power applications.

Key Features:

  • High Current Rating: The device is capable of handling continuous collector currents up to 3A, with pulsed collector currents reaching 12A, providing ample headroom for demanding applications.
  • High Voltage Capability: With a collector-emitter voltage (V<sub>CE) of 1200V, the STGF3NC120HD can efficiently manage high voltage operations, making it suitable for industrial, automotive, and energy applications.
  • Low On-State Voltage: This IGBT features a low on-state voltage drop, which enhances efficiency by minimizing conduction losses and improving overall thermal performance.
  • Fast Switching Speed: The fast switching characteristics of the STGF3NC120HD reduce switching losses and enable high-frequency operation, which is critical for efficient power conversion in inverters and converters.
  • High Thermal Performance: Optimized for effective heat dissipation, this IGBT can operate at higher temperatures, thereby ensuring reliability and longevity in harsh environments.
  • Robustness: The device is designed with a rugged, co-packaged freewheeling diode that provides enhanced ruggedness and reverse voltage protection.

Applications:

The STGF3NC120HD is versatile and can be used in a variety of applications. These include:

  • Motor drives and controls
  • Uninterruptible power supplies (UPS)
  • Power factor correction circuits
  • Inductive heating and welding equipment
  • Renewable energy inverters (solar and wind)

Advantages:

The STGF3NC120HD stands out in the market due to its exceptional efficiency, reliability, and performance in high-voltage and high-current environments. Its robust design and thermal management capabilities make it an ideal choice for engineers looking to optimize their power designs for both performance and cost-effectiveness.

With its comprehensive features and applications, the STGF3NC120HD from STMicroelectronics is a testament to the company's commitment to providing advanced semiconductor solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5666 $54.8310
80+ $1.2854 $102.8320
125+ $1.2453 $155.6625
170+ $1.2051 $204.8670
215+ $1.1649 $250.4535
290+ $1.0444 $302.8760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,982 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess