EN
  • EN
  • DE

KSZ8993F

Part No KSZ8993F
Manufacturer Microchip Technology
Catalog Specialized ICs
Description Ethernet Switch 3-Port 100Mbps 128-Pin PQFP Tray / Single Chip Fast Ethernet Media Converter with TS-1000 OAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Specialized ICs
Manufacturer Microchip Technology
Win Source Part Number 291046-KSZ8993F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name KS8993
Introduction Date April 13, 2000
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian KSZ8993F CAD Model

Description

Microchip Technology KSZ8993F Integrated 3-Port Switch

The KSZ8993F from Microchip Technology is a highly integrated 3-port switch with numerous features that facilitate its use in a wide range of applications. Designed with efficiency and versatility in mind, this switch is an ideal solution for managing network traffic in both consumer and industrial environments.

Key Features:

  • Three 10/100 Mbps Ports: The KSZ8993F incorporates two 10/100BASE-T/TX ports and one 100BASE-FX fiber port, enabling it to handle mixed-media networks.
  • Advanced Switching Capabilities: This device supports features such as auto-negotiation, auto MDI/MDIX crossover, and IEEE 802.1q VLAN for enhanced network segmentation and security.
  • Quality of Service (QoS): With priority queues and IEEE 802.1p support, the KSZ8993F ensures that critical network traffic is prioritized, making it suitable for applications requiring reliable data transmission like VoIP and streaming.
  • Power Efficiency: The switch incorporates power-saving features that reduce energy consumption without compromising performance, suitable for eco-friendly solutions.
  • Management Features: It offers a comprehensive set of management features including SNMP, IGMP snooping, and MIB counters, providing administrators with the necessary tools for monitoring and controlling network traffic.
  • Robust Design: The KSZ8993F is designed to withstand harsh industrial environments, making it a reliable component for industrial automation and control systems.

Applications:

The versatility of the KSZ8993F allows it to be used in various applications, such as:

  • Home networking equipment like routers and switches
  • Industrial control and automation systems
  • Intelligent transportation systems
  • Networked security cameras and surveillance systems
  • Enterprise networking infrastructure

With its comprehensive feature set and robust design, the Microchip Technology KSZ8993F is a compelling choice for any developer looking to integrate a reliable and efficient network switch into their product.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0845 $60.4225
12+ $9.9154 $118.9848
19+ $9.6057 $182.5083
25+ $9.2958 $232.3950
33+ $8.9859 $296.5347
44+ $8.0564 $354.4816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess