EN
  • EN
  • DE

STGE50NC60WD

Part No STGE50NC60WD
Manufacturer STMicroelectronics
Catalog IGBTs - Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Modules
Mfr STMicroelectronics
Series PowerMESH™
Package Tube
Product Status Obsolete
Configuration Single
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 100 A
Power - Max 260 W
Vce(on) (Max) @ Vge, Ic 2.6V @ 15V, 40A
Current - Collector Cutoff (Max) 500 µA
Input Capacitance (Cies) @ Vce 4.7 nF @ 25 V
Input Standard
NTC Thermistor No
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Chassis Mount
Package / Case SOT-227-4, miniBLOC
Supplier Device Package ISOTOP
Base Product Number STGE50
Other Names 497-8781-5
Standard Package 10
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277482-STGE50NC60WD
Ultra Librarian 3D Model Ultra Librarian STGE50NC60WD CAD Model

Description

STGE50NC60WD - IGBT from STMicroelectronics

The STGE50NC60WD is a high-performance insulated gate bipolar transistor (IGBT) manufactured by STMicroelectronics, a leader in semiconductor solutions. This IGBT is designed to cater to a wide range of high power switching applications, providing a perfect blend of low conduction losses and high switching speeds.

Key Features

  • High Current Capability: With a continuous collector current (Ic) rating of 50A, the STGE50NC60WD can handle significant power levels, making it ideal for demanding applications.
  • High Voltage Rating: It has a collector-emitter voltage (Vce) rating of 600V, which allows for use in high voltage circuits without risk of breakdown.
  • Fast Switching Speed: The device boasts a low gate charge and optimized capacitance profile, ensuring fast switching performance which is crucial for efficiency in many power applications.
  • Low On-State Voltage Drop (Vce(sat)): This IGBT has a low saturation voltage, typically around 2.3V, which reduces on-state power dissipation and improves overall efficiency.
  • Co-Packaged Free Wheeling Diode: It includes an integrated fast recovery diode, which provides protection against reverse voltage transients and reduces component count in circuit designs.

Applications

The STGE50NC60WD is suitable for a diverse set of applications, including but not limited to:

  • High-frequency inverters
  • Switched-mode power supplies (SMPS)
  • Welding equipment
  • Inductive heating
  • Motor control systems

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STGE50NC60WD is no exception, undergoing rigorous testing and quality assurance processes to ensure its performance in real-world applications.

Environmental Compliance

Adhering to environmental regulations, the STGE50NC60WD complies with RoHS and is designed for energy-efficient operation, contributing to the reduction of carbon footprint in electronic systems.

You May Also Be Interested in

IXYS
IGBT MOD 1200V 43A ISOPLUS247
Need more? Email Us
Microchip Technology
IGBT MOD 1200V 100A 416W SOT227
Need more? Email Us
Powerex Inc.
Dual IGBTMOD 600 Amperes/1200 Volts
Need more? Email Us
IXYS
HiPerFAST IGBT with HiPerFRED
Need more? Email Us
Infineon Technologies
FS450R12KE4 Infineon Technologies IGBT Modules 1200V 450A IGBT4 datasheet, inventory, & pricing.
Lowest to $381.2031
Mitsubishi
PSS35MC1FT Mitsubishi Electric IGBT Modules DIPIPM+ Version 6 INTELLIGENT CIB datasheet, inventory, & pricing.
Lowest to $71.6418
Infineon Technologies
FF200R12KT4 Infineon Technologies IGBT Modules N-CH 1.2KV 320A datasheet, inventory, & pricing.
Lowest to $83.5821
Infineon Technologies
IFS150B12N3E4P_B11 Infineon Technologies IGBT Modules 1200V, 150 A, Sixpack IGBT Module datasheet, inventory, & pricing.
Lowest to $313.8060
Fairchild/ON Semiconductor
Molding Type Module
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6912 $71.6912
2+ $58.8235 $117.6470
3+ $56.9853 $170.9559
4+ $55.1470 $220.5880
5+ $53.3088 $266.5440
7+ $47.7941 $334.5587
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 113 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess