Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Series PowerMESH™
Package Tube
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 10 A
Current - Collector Pulsed (Icm) 20 A
Vce(on) (Max) @ Vge, Ic 2.1V @ 15V, 7A
Power - Max 55 W
Switching Energy 15mJ (off)
Input Type Standard
Gate Charge 29 nC
Td (on/off) @ 25°C 570ns/-
Test Condition 960V, 7A, 1kOhm, 15V
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package TO-251 (IPAK)
Base Product Number STGD7
Standard Package 75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277345-STGD7NB120S-1
Ultra Librarian 3D Model Ultra Librarian STGD7NB120S-1 CAD Model

Description

STGD7NB120S-1 IGBT by STMicroelectronics

The STGD7NB120S-1 is an advanced IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-performance IGBT is engineered to deliver efficient and reliable performance in a wide range of power electronic applications. It is particularly well-suited for applications that require fast switching, high efficiency, and robustness in harsh operating conditions.

Key Features

  • High Current Rating: The STGD7NB120S-1 is capable of handling high current loads, making it ideal for power-intensive applications.
  • Low On-Voltage Drop (VCE(sat)): The device features a low saturation voltage, which reduces power losses and improves efficiency during conduction.
  • High Switching Speed: With its fast switching capabilities, the IGBT is suitable for high-frequency operations, contributing to better performance in applications like inverters and converters.
  • High Temperature Operation: The device is designed to perform reliably even at elevated temperatures, ensuring stability and longevity in demanding environments.
  • Short-Circuit Rating: The STGD7NB120S-1 is equipped with a robust short-circuit rating, enhancing its durability and safety in the event of a fault condition.

Applications

  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Factor Correction Circuits
  • Induction Heating Systems
  • Switched Mode Power Supplies (SMPS)

The STGD7NB120S-1 is housed in a TO-252 (DPAK) package, which not only provides a compact footprint but also ensures effective thermal management. Its design is optimized for minimal gate charge and capacitance, which translates to reduced switching losses and improved overall performance.

STMicroelectronics' commitment to innovation is reflected in the STGD7NB120S-1, making it a reliable choice for designers looking to enhance the efficiency and robustness of their power management systems. With its combination of high current capability, low on-voltage drop, and fast switching speeds, the STGD7NB120S-1 stands out as a superior IGBT solution for modern electronic designs.

You May Also Be Interested in

IXYS
IGBT PT 1200V 40A TO-263AA
Need more? Email Us
ECAD model for IXGA20N120
Microsemi Corporation
IGBT 1200V 45A 195W TO220
Need more? Email Us
ECAD model for APT15GN120KG
Microchip Technology
IGBT 1200V 113A 625W TMAX
Need more? Email Us
ECAD model for APT45GP120B2DQ2G
Infineon Technologies
IGBT 600V 41A 250W TO263-3
Need more? Email Us
ECAD model for SGB30N60ATMA1
Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
ECAD model for RGPR10BM40FHTL
STMicroelectronics
IGBT 600V 20A 60W DPAK
Lowest to $1.1948
ECAD model for STGD10NC60HT4
Harris Corporation
27A, 600V, UFS N-CHANNEL IGBT
Need more? Email Us
ECAD model for HGT1S12N60B3S
IXYS
IGBT PT 600V 340A PLUS247
Need more? Email Us
ECAD model for IXXX200N60C3
Microchip Technology
IGBT 1200V 64A 357W TO264
Need more? Email Us
ECAD model for APT33GF120LRDQ2G

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention