EN
  • EN
  • DE

APT15GN120KG

Part No APT15GN120KG
Manufacturer Microsemi Corporation
Catalog IGBTs - Single
Description IGBT 1200V 45A 195W TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr Microsemi Corporation
Series POWER MOS 7®
Package Tube
Product Status Obsolete
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 45 A
Current - Collector Pulsed (Icm) 45 A
Vce(on) (Max) @ Vge, Ic 2.1V @ 15V, 15A
Power - Max 195 W
Switching Energy 410µJ (on), 950µJ (off)
Input Type Standard
Gate Charge 90 nC
Td (on/off) @ 25°C 10ns/150ns
Test Condition 800V, 15A, 4.3Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220 [K]
Base Product Number APT15GN120
Standard Package 30 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 563950-APT15GN120KG
Ultra Librarian 3D Model Ultra Librarian APT15GN120KG CAD Model

Description

The APT15GN120KG is a single IGBT (Insulated Gate Bipolar Transistor) from the POWER MOS 7 series by Microsemi Corporation.

  • Power Rating: 195W
  • Technology: Trench Field Stop
  • Voltage Breakdown: 1200V
  • Maximum Collector Current: 45A
  • Vce(on): 2.1V @ 15V, 15A
  • Mounting Type: Through-Hole
  • Temperature Range: -55°C ~ 150°C
  • Status: Obsolete

You May Also Be Interested in

Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess