Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr Microchip Technology
Package Tube
Product Status Obsolete
IGBT Type NPT
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 64 A
Current - Collector Pulsed (Icm) 75 A
Vce(on) (Max) @ Vge, Ic 3V @ 15V, 25A
Power - Max 357 W
Switching Energy 1.315mJ (on), 1.515mJ (off)
Input Type Standard
Gate Charge 170 nC
Td (on/off) @ 25°C 14ns/185ns
Test Condition 800V, 25A, 4.3Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-264-3, TO-264AA
Supplier Device Package TO-264 [L]
Base Product Number APT33GF120
Standard Package 25 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 564066-APT33GF120LRDQ2G
Ultra Librarian 3D Model Ultra Librarian APT33GF120LRDQ2G CAD Model

Description

Introducing the APT33GF120LRDQ2G from Microchip Technology

The APT33GF120LRDQ2G is a state-of-the-art power semiconductor device brought to you by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive range of power electronic components that are designed to cater to a wide variety of applications across multiple industries.

Key Features and Benefits

  • High Voltage Capability: With a 1200V rating, the APT33GF120LRDQ2G is well-suited for high voltage applications, ensuring reliability and robustness in challenging environments.
  • Low On-Resistance: The device features a low on-resistance, which translates to reduced conduction losses and improved efficiency in power conversion systems.
  • Fast Switching Performance: Designed for fast switching, this IGBT allows for higher efficiency and better performance in applications such as inverters and converters.
  • Optimized for Ruggedness: The APT33GF120LRDQ2G is engineered to withstand harsh conditions, making it an ideal choice for industrial, automotive, and other demanding applications.
  • Easy Integration: The device comes in a user-friendly package, which simplifies the design-in process and accelerates time-to-market for product developers.

Applications

The versatility of the APT33GF120LRDQ2G allows it to be used in a variety of applications, including but not limited to:

  • Electric Vehicle (EV) chargers
  • Renewable energy systems such as solar inverters and wind turbines
  • Uninterruptible Power Supplies (UPS)
  • Industrial motor drives and controls
  • Power factor correction circuits

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The APT33GF120LRDQ2G is no exception, as it is manufactured in state-of-the-art facilities and subjected to rigorous testing protocols to ensure its performance under extreme conditions.

Whether you are designing a sophisticated power management system or looking for a reliable component for your high voltage applications, the APT33GF120LRDQ2G from Microchip Technology is an excellent choice that combines efficiency, durability, and ease of use.

Explore the possibilities with the APT33GF120LRDQ2G and experience the difference in power electronics that Microchip Technology brings to your projects.

You May Also Be Interested in

Infineon Technologies
INDUSTRIAL MOTOR DRIVE, INVERTERS | IGBT 600V 100A 330W TO247AD
Lowest to $6.2545
ECAD model for IRGP4660D-EPBF
Infineon Technologies
IGBT in TRENCHSTOP and Fieldstop technology
Lowest to $0.6519
ECAD model for IGD06N60T
Infineon Technologies
Soft Switching Series
Lowest to $2.8032
ECAD model for IHW20T120
Infineon Technologies
IGBT 600V 60A 187W TO247-3
Lowest to $2.8622
ECAD model for IGW30N60TFKSA1
Infineon Technologies
Fast IGBT in NPT-technology with soft, fast recovery anti-parallel EmCon diode
Lowest to $1.8495
ECAD model for SKA06N60
Renesas Electronics America
IGBT NCH 400V 8VSON / IGBT 400 V 1.8 W Surface Mount 8-VSON (3x4.4)
Lowest to $2.5600
ECAD model for RJP4009ANS-01#Q5
Infineon Technologies
IGBT WITH RECOVERY DIODE
Lowest to $1.3312
ECAD model for IRGB4615DPBF
Supertex, Inc
INSULATED GATE BIPOLAR TRANSISTOR
Need more? Email Us
ECAD model for GN2470K4
Fairchild/ON Semiconductor
Ultrafast IGBT
Need more? Email Us
ECAD model for SGM2N60UF

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention