EN
  • EN
  • DE

STGD10NC60HDT4

Part No STGD10NC60HDT4
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 20A 62W D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 20A
Pulsed Collector Current 30A
Collector-emitter saturation voltage(Max) 2.5V @ 15V, 5A
Maximum Power Dissipation 62W
Total Switching Energy(Ets) 31.8μJ (on), 95μJ (off)
Input Type Standard
Gate Charge 19.2nC
Turn-on and Turn-off delay time 14.2ns/72ns
Testing Conditions 390V, 5A, 10 Ohm, 15V
Reverse Recovery Time (trr) 22ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 1103011-STGD10NC60HDT4
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STGD10NC60HDT4 CAD Model

Description

STGD10NC60HDT4 - IGBT from STMicroelectronics

The STGD10NC60HDT4 is a state-of-the-art Insulated Gate Bipolar Transistor (IGBT) produced by STMicroelectronics, a leader in semiconductor solutions. This IGBT is designed to combine the high-speed performance of a MOSFET with the high-voltage/current handling capabilities of a bipolar transistor, making it an ideal choice for a wide range of power applications.

Key Features

  • Voltage & Current: The device is rated for a collector-emitter voltage of 600V, ensuring it can handle high power applications with ease. The collector current rating is 10A, which is suitable for a broad range of medium-power applications.
  • Low On-State Voltage: The STGD10NC60HDT4 boasts a low on-state voltage drop, which translates to reduced conduction losses and improved efficiency in operation.
  • High-Speed Switching: With its fast switching characteristics, this IGBT ensures minimal switching losses, which is crucial for high-frequency operations.
  • Co-Packaged Diode: It comes with a co-packaged fast recovery diode, which provides protection against reverse voltage and reduces the need for external components.
  • Temperature Performance: The device is designed to perform reliably over a wide temperature range, making it suitable for industrial environments.

Applications

The STGD10NC60HDT4 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Factor Correction circuits
  • Inductive Heating
  • Welding Equipment

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STGD10NC60HDT4 is built to meet rigorous standards, ensuring reliability and performance in demanding conditions. It is a testament to ST's dedication to advancing power semiconductor technology and providing solutions that meet the evolving needs of modern electronics.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet and technical documentation available on the STMicroelectronics website.

You May Also Be Interested in

IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess