EN
  • EN
  • DE

STGD18N40LZT4

Part No STGD18N40LZT4
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 420V 25A 125W DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 420V
Maximum Current Collector 25A
Pulsed Collector Current 40A
Collector-emitter saturation voltage(Max) 1.7V @ 4.5V, 10A
Maximum Power Dissipation 125W
Input Type Logic
Gate Charge 29nc
Turn-on and Turn-off delay time 650ns/13.5μs
Testing Conditions 300V, 10A, 5V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 1103016-STGD18N40LZT4
Family Name STGD18N40LZ
Introduction Date March 18, 2013
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STGD18N40LZT4 CAD Model

Description

The STGD18N40LZT4 is a cutting-edge N-channel Power MOSFET from the renowned manufacturer STMicroelectronics. This high-performance transistor is designed to deliver the efficiency and reliability required by modern power management applications. With its advanced technology and robust design, the STGD18N40LZT4 is suitable for a wide range of applications, including switch-mode power supplies, DC-DC converters, motor control circuits, and more.

Key Features

  • Low On-Resistance: The STGD18N40LZT4 boasts an exceptionally low on-resistance (R<sub>DS(on)), which enhances its overall efficiency by reducing conduction losses.
  • High Voltage Capability: With a drain-source voltage (V<sub>DSS) of 400V, this MOSFET can handle high voltages, making it ideal for high-voltage switching applications.
  • Fast Switching Speed: The device is designed for fast switching, which is crucial for reducing switching losses and improving the performance of power conversion systems.
  • Improved Ruggedness: The STGD18N40LZT4 is engineered to withstand harsh conditions and is characterized by its high ruggedness, ensuring reliability and longevity in demanding environments.
  • Low Gate Charge: A reduced gate charge (Q<sub>G) leads to lower switching energy and faster operation, which is beneficial in high-frequency applications.

Applications

  • Switch-Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • DC-AC Inverters for Solar Energy Systems
  • LED Lighting Drivers
  • High-Efficiency DC-DC Converters
  • Motor Control Systems

The STGD18N40LZT4 from STMicroelectronics is encapsulated in a TO-252 (DPAK) package, which provides a compact footprint while ensuring good thermal performance. This product is a testament to STMicroelectronics' commitment to providing high-quality components that meet the evolving needs of the electronics industry. With its outstanding features, the STGD18N40LZT4 is a reliable choice for designers looking to enhance the efficiency and durability of their power management systems.

You May Also Be Interested in

IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5272 $52.9080
35+ $2.8942 $101.2970
54+ $2.8037 $151.3998
74+ $2.7133 $200.7842
96+ $2.6228 $251.7888
128+ $2.3515 $300.9920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,650 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess