EN
  • EN
  • DE

STGB6NC60HT4

Part No STGB6NC60HT4
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Series PowerMESH™
Package Tape & Reel
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 15 A
Current - Collector Pulsed (Icm) 21 A
Vce(on) (Max) @ Vge, Ic 2.5V @ 15V, 3A
Power - Max 56 W
Switching Energy 20µJ (on), 68µJ (off)
Input Type Standard
Gate Charge 13.6 nC
Td (on/off) @ 25°C 12ns/76ns
Test Condition 390V, 3A, 10Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Base Product Number STGB6
Other Names 497-5111-1,-497-5111-6,1805-STGB6NC60HT4CT,-497-5111-1,497-5111-2,1805-STGB6NC60HT4DKR,-497-5111-2,497-5111-6,1805-STGB6NC60HT4TR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277354-STGB6NC60HT4
Ultra Librarian 3D Model Ultra Librarian STGB6NC60HT4 CAD Model

Description

The STGB6NC60HT4 is a high-performance insulated gate bipolar transistor (IGBT) manufactured by STMicroelectronics, a leader in the semiconductor industry. This IGBT is designed for a wide range of applications where efficiency, reliability, and fast switching are paramount. With its advanced technology, the STGB6NC60HT4 is well-suited for high-frequency operations and power conversion applications.

Key Features

  • High Current Capability: The device can handle a continuous collector current of up to 6A, making it suitable for handling high power levels.
  • High Voltage Rating: With a collector-emitter voltage (Vce) rating of 600V, it ensures safe operation under high voltage conditions.
  • Low On-State Voltage Drop (Vce(sat)): The low on-state voltage drop minimizes conduction losses and improves overall efficiency.
  • High-Speed Switching: The fast switching capabilities of the STGB6NC60HT4 reduce switching losses and improve performance in applications such as inverters and converters.
  • Short-Circuit Rating: It is capable of withstanding short-circuit conditions for a specified time, enhancing the robustness of the device.
  • Co-Packaged with Free Wheeling Diode: The inclusion of an anti-parallel diode allows for efficient free-wheeling operations in inductive load circuits.
  • Enhanced Thermal Performance: The device features an improved maximum junction temperature for better thermal management in demanding conditions.

Applications

Due to its robustness and versatility, the STGB6NC60HT4 is ideal for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Factor Correction Circuits
  • Inductive Heating
  • Welding Equipment

STMicroelectronics has designed the STGB6NC60HT4 with a focus on delivering high performance and reliability. Whether for industrial or consumer applications, this IGBT can help achieve efficient energy conversion and control, making it a valuable component in modern electronic designs.

You May Also Be Interested in

STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess