EN
  • EN
  • DE

STGB30H60DLFB

Part No STGB30H60DLFB
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Package Tape & Reel
Product Status Last Time Buy
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 60 A
Current - Collector Pulsed (Icm) 120 A
Vce(on) (Max) @ Vge, Ic 2V @ 15V, 30A
Power - Max 260 W
Switching Energy 393µJ (off)
Input Type Standard
Gate Charge 149 nC
Td (on/off) @ 25°C -/146ns
Test Condition 400V, 30A, 10Ohm, 15V
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK (TO-263)
Base Product Number STGB30
Other Names -497-16508-6,497-16508-6,-497-16508-2,497-16508-2,-497-16508-1,497-16508-1
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277399-STGB30H60DLFB
Ultra Librarian 3D Model Ultra Librarian STGB30H60DLFB CAD Model

Description

STGB30H60DLFB - STMicroelectronics

The STGB30H60DLFB is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) from STMicroelectronics, designed to meet the ever-increasing demands of power electronics in modern applications. This device is engineered for exceptional performance in a variety of power switching applications, including motor drives, uninterruptible power supplies (UPS), and power factor correction circuits (PFC).

Key Features

  • High Voltage Capability: The STGB30H60DLFB is rated for a collector-emitter voltage of 600V, making it suitable for high voltage applications.
  • Current Rating: With a continuous collector current rating of 60A at 25°C, this IGBT can handle significant power levels, ensuring reliable operation in demanding scenarios.
  • Low On-State Voltage Drop (V<sub>CE(sat)): The low on-state voltage drop helps in reducing conduction losses and improves overall efficiency.
  • Fast Switching Speed: The device features fast switching characteristics, which reduce switching losses and make it ideal for high-frequency applications.
  • Co-Packaged Free-Wheeling Diode: The inclusion of a co-packaged free-wheeling diode provides a convenient and compact solution for efficient energy recirculation in inductive loads.
  • High Temperature Operation: Capable of operating at junction temperatures up to 175°C, the STGB30H60DLFB ensures performance stability under thermal stress.

Applications

The versatility of the STGB30H60DLFB allows it to be used in a wide range of applications, including:

  • AC and DC motor drives
  • Renewable energy inverters
  • Power supply units
  • Welding equipment
  • Inductive heating systems

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability. The STGB30H60DLFB is no exception, and it is manufactured to the highest standards to ensure consistent performance and longevity. Its robust design is aimed at providing a dependable solution for engineers and designers looking to enhance the efficiency and durability of their power management systems.

You May Also Be Interested in

ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess