EN
  • EN
  • DE

ST95HF-VMD5T

Part No ST95HF-VMD5T
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description RF Transceiver AM/ASK 3V 32-Pin VFQFPN EP T/R | IC RFID RDR/TRN 13.56MZ 32VFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Reel
Type RFID Reader/Transponder
Frequency 13.56MHz
Standards ISO 14443, ISO 15693, ISO 18000-3
Interface SPI
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -25°C ~ 85°C
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-VFQFPN (5x5)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 756911-ST95HF-VMD5T
Family Name ST95HF
Introduction Date April 14, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST95HF-VMD5T CAD Model

Description

ST95HF-VMD5T: An NFC/RFID Transceiver Solution

The ST95HF-VMD5T is a versatile NFC/RFID transceiver module from STMicroelectronics, designed to deliver seamless near-field communication in a variety of applications. This integrated circuit is part of ST's high-performance RFID/NFC family and is ideal for use in contactless payment systems, identity verification, access control, and IoT connectivity solutions.

Key Features

  • Multi-Protocol Support: The ST95HF-VMD5T supports a wide range of NFC and RFID protocols, including ISO/IEC 14443 Type A and B, FeliCa, and ISO/IEC 15693, making it highly adaptable for multiple applications.
  • Energy Efficient: With its low-power consumption design, the device is optimized for battery-powered systems, ensuring longer operational times and reduced energy costs.
  • High Data Rates: It facilitates fast data transfer rates of up to 424 kbps, enabling quick and efficient communication between devices.
  • Integrated EEPROM: The onboard EEPROM allows for the storage of system-specific data, such as RF protocols and custom settings, which can be easily configured and accessed.

Advanced Communication Capabilities

The ST95HF-VMD5T is equipped with an advanced analog front-end and highly integrated data management system, which provides robust communication capabilities, even in challenging environments. Its dynamic power output control ensures optimal performance across various distances and operating conditions.

Flexible Integration

Designed with flexibility in mind, this transceiver module can be easily integrated into existing systems due to its small form factor and minimal external component requirements. It is suitable for both PCB and module-based designs, catering to a wide range of product form factors.

Applications

  • Smart Cards and Tags
  • Contactless Payment Systems
  • Public Transport Ticketing
  • Access Control Systems
  • IoT Device Connectivity

Overall, the ST95HF-VMD5T from STMicroelectronics represents a powerful and flexible solution for developers looking to incorporate NFC/RFID communication capabilities into their products. Its robust feature set and ease of integration make it an excellent choice for a myriad of applications that require secure and reliable wireless communication.

You May Also Be Interested in

NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Lowest to $45.4874
NXP / Nexperia
RFID NTAG5 XQFN
Lowest to $2.2634
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.4404
Texas Instruments
IC ANTENNA DRIVER MULT 28HTSSOP / Antenna Driver Automotive 28-Pin HTSSOP EP T/R
Lowest to $8.3129
NXP / Nexperia
IC SMART TAG NFC TYPE 2 4HXSON / NFC/RFID Tag and Transponder IC 13560kHz 144Byte 4-Pin HXSON EP T/R
Lowest to $9.5368
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.9843
Texas Instruments
IC RFID RDR/WRTR 13.56MHZ 32QFN / NFC/RFID Read/Write 13.56MHz 32-Pin VQFN EP T/R
Lowest to $2.9470
Microchip Technology
IC TRANSPONDER FOR RFID 16-SSOP / TRANSPONDER INTERFACE FOR MICROCONTROLLER
Need more? Email Us
NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2903 $51.4836
29+ $3.5202 $102.0858
44+ $3.4102 $150.0488
61+ $3.3002 $201.3122
79+ $3.1902 $252.0258
105+ $2.8602 $300.3210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess