Products specifications Report Issue?

Type Fanout Buffer (Distribution)
Number of Circuits 1
Ratio - Input 1:4
Differential - Input Yes/Yes
Input CML, HCSL, LVCMOS, LVDS, LVPECL
Output LVPECL
Frequency - Max 750 MHz
Voltage - Supply 2.375V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Case / Package 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Package Tape & Reel
Supply and Demand Status Limited
Win Source Part Number 1496108-ZL40202LDF1
Ultra Librarian 3D Model Ultra Librarian ZL40202LDF1 CAD Model

You May Also Be Interested in

NXP / Nexperia
2.5/3.3V DIFFERENTIAL LVPECL 2x2 CLOCK SWITCH AND FANOUT BUFFER | IC CLK BUFFER 2:3 3GHZ 32LQFP
Need more? Email Us
ECAD model for MC100ES6254AC
Micrel
7GHz, 1:2 CML FANOUT BUFFER/TRANSLATOR WITH INTERNAL I/O TERMINATION
Need more? Email Us
ECAD model for SY58011UMITR
Analog Devices Inc.
IC CLK BUFFER 1:2 14GHZ 16CSMT
Need more? Email Us
ECAD model for HMC724LC3TR
Micrel
ULTRRA-PRECISION 1:8 FANOUT BUFFER WITH LVPECL OUTPUTS AND INTERNAL TERMINATION
Need more? Email Us
ECAD model for SY58032UMGTR
Micrel
3.3V, 2.0GHz ANY DIFFERENTIAL IN-TO-LVDS PROGRAMMABLE CLOCK DIVIDER AND 1:2 FANOUT BUFFER W/ INTERNAL TERMINATION
Lowest to $10.6644
ECAD model for SY89876LMITR
Texas Instruments
LMK01000 Family LMK01000 Family 1.6 GHz High Performance Clock Buffer
Lowest to $34.7048
ECAD model for LMK01020ISQE
Integrated Circuit Systems
LOW SKEW, 1-TO-16 LVCMOS / LVTTL FANOUT BUFFER
Lowest to $21.0209
ECAD model for ICS8343AY-01LFT
Micrel
5GHz, 1:2 LVPECL FANOUT BUFFER/TRANSLATOR
Need more? Email Us
ECAD model for SY58012UMGTR
Renesas Electronics America
IC CLK BUFFER 1:10 166MHZ 20SSOP
Need more? Email Us
ECAD model for 74FCT3807EPYG8

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention