EN
  • EN
  • DE

STGB19NC60K

Part No STGB19NC60K
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description 20 A - 600 V - short circuit rugged IGBT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1261008-STGB19NC60K
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STGB19NC60K CAD Model

Description

STGB19NC60K - STMicroelectronics IGBT

The STGB19NC60K is a high-performance Insulated Gate Bipolar Transistor (IGBT) manufactured by STMicroelectronics, a leader in the semiconductor industry. This IGBT is designed to meet the needs of a wide range of high-efficiency applications, including motor drives, uninterruptible power supplies (UPS), and inverter systems. The device combines the simple gate-drive characteristics of MOSFETs with the high-current and low-saturation-voltage capability of bipolar transistors.

Featuring a robust and cost-effective design, the STGB19NC60K offers an optimal trade-off between switching performance and on-state behavior, which is critical for high-efficiency power conversion. The device is rated at 600V, which provides a significant margin for high-voltage applications, ensuring reliability and stability even under stressful conditions.

Key Features:

  • Collector-emitter voltage (V<sub>CE) of 600V
  • Collector current (I<sub>C) of 19A at 25°C
  • Low on-voltage drop (V<sub>CE(sat)) to maximize efficiency
  • High-speed switching capability
  • High frequency operation up to 20 kHz
  • Co-packaged with a free-wheeling diode for added protection
  • Low gate charge for reduced switching losses
  • Short-circuit withstand time rated at 10 μs
  • Maximum junction temperature (T<sub>j) of 175°C

The STGB19NC60K is also designed with a focus on ease of use. It comes in a TO-263 (D2PAK) surface-mount package, which is suitable for compact and high-density designs. The package is optimized for excellent thermal performance, ensuring that the device can handle high current without overheating.

Applications:

  • AC-DC Converters
  • DC-AC Inverters
  • Power Factor Correction (PFC) circuits
  • Motor Drives
  • Welding Equipment
  • Inductive Heating
  • UPS Systems

Overall, the STGB19NC60K is a reliable and efficient solution for designers looking to improve power management in their systems. Its robust performance and compatibility with high-voltage applications make it an excellent choice for advanced electronic designs.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess