Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Connector Style Cage
Connector Type SFP+
Mounting Style Through Hole, Right Angle
Termination Solder
Features EMI Shielded
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1122838-2007193-1
Manufacturer Homepage www.te.com/usa-en/home.html
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2007193-1 CAD Model

Description

The TE Connectivity AMP Connectors 1122838-2007193-1 is an EMI-shielded SFP+ connector.

  • Mounting Style: Through-hole, right-angle
  • Packaging: Bulk
  • Manufacturer Pack Quantity: 40
  • RoHS Compliant: Yes
  • Ideal for: Applications such as networking equipment, data centers, and telecommunications

You May Also Be Interested in

Phoenix Contact
12A 1x8P 8P 5.08mm Male Plug Green 8 Screw 1 P=5.08mm Headers, Plugs and Sockets RoHS
Lowest to $5.4112
ECAD model for MSTB 2,5/ 8-STF-5,08
Amphenol
CONN IND MINI II RCPT 8P SLD RA / 8 Position Industrial Mini, Type II Receptacle Connector Solder Through Hole, Right Angle
Lowest to $0.2752
ECAD model for 10137850-0020LF
Molex, LLC
1.27mm (.050) Signal Pitch, 0.80mm (.031) SCSI Pitch, 1.27mm (.050) Power Pitch SAS Receptacle, Vertical, Surface Mount, with Surface Mount Solder Tab
Lowest to $7.3911
ECAD model for 87824-0010
Amphenol
SAS PCIE,12G, 68PIN, PLUG, RIGHT / 68 Position SAS/PCIe Plug Connector Solder Surface Mount, Right Angle
Lowest to $27.1618
ECAD model for PSASM2130412TR
Hirose Electric Co Ltd
CONN RCPT VERT SMD TYPE A / 10 Position Multi-Purpose Receptacle Connector Solder Surface Mount
Lowest to $3.9513
ECAD model for IX80G-A-10P
TE Connectivity
CONN SFP+ CAGE PRESS-FIT PCB / Position SFP+ Cage Connector Press-Fit Through Hole
Lowest to $2.9333
ECAD model for 2007215-2
TE Connectivity
CONN SFP CAGE W/HSINK PRESS R/A / Position SFP Cage with Heat Sink Connector Press-Fit Through Hole, Right Angle
Lowest to $26.7366
ECAD model for 1367645-6
Molex, LLC
1.27mm (.050") Pitch Serial ATA High Speed Header, Vertical, Surface Mount, with Locking Latch
Lowest to $0.8878
ECAD model for 47306-5001
TE Connectivity
CONN CFP PLUG 148POS SLD PCB / 148 Position CFP Plug Connector Solder Board Edge, Straddle Mount
Lowest to $17.5099
ECAD model for 2057629-1

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention