EN
  • EN
  • DE

STG3482QTR

Part No STG3482QTR
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SP4T 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer STMicroelectronics
Packaging Reel
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Max) 5.2 Ohm
Channel-to-Channel Matching (ΔRon) 300 mOhm
Voltage - Supply, Single (V+) 1.65 V ~ 4.3 V
Switch Time (Ton, Toff) (Max) 18ns, 15ns
-3db Bandwidth 300MHz
Charge Injection 11pC
Channel Capacitance (CS(off), CD(off)) 1.5pF
Current - Leakage (IS(off)) (Max) 20nA
Crosstalk -77dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-UFQFN Exposed Pad
Manufacturer Device Package 16-QFN (2.6x1.8)
Win Source Part Number 103099-STG3482QTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STG3482QTR CAD Model

Description

Introducing the STG3482QTR from STMicroelectronics

The STG3482QTR is a state-of-the-art electronic component designed and manufactured by STMicroelectronics, a global leader in the semiconductor industry. This high-performance product is a testament to STMicroelectronics' commitment to innovation and excellence in providing cutting-edge solutions for a wide range of applications.

Key Features

  • High-Speed Operation: The STG3482QTR is built for speed, making it ideal for applications that require rapid data transfer and processing.
  • Low Power Consumption: Energy efficiency is a hallmark of this product, ensuring that devices using the STG3482QTR can maintain optimal performance without excessive power usage.
  • Robust Design: With its sturdy construction, the STG3482QTR is capable of withstanding harsh conditions, making it suitable for industrial and automotive environments.
  • Compact Size: The small footprint of the STG3482QTR allows for its integration into space-constrained designs, providing flexibility for system architects.

Applications

The versatility of the STG3482QTR makes it an excellent choice for a variety of applications. It is particularly well-suited for:

  • High-speed data communication systems
  • Complex digital signal processing
  • Automotive electronics
  • Industrial control units
  • Consumer electronics

Quality and Reliability

STMicroelectronics is renowned for its rigorous quality control and the STG3482QTR is no exception. Customers can trust in the reliability and longevity of this product, which is built to meet the highest industry standards.

Technical Support and Resources

STMicroelectronics provides comprehensive technical support for the STG3482QTR, including detailed datasheets, application notes, and design resources to assist engineers in integrating this component into their projects. Their dedicated support team is always ready to help with any questions or challenges that may arise.

In conclusion, the STG3482QTR from STMicroelectronics represents a blend of performance, efficiency, and reliability. Its advanced features and robust design make it a smart choice for anyone looking to enhance their electronic systems with a high-quality semiconductor solution.

You May Also Be Interested in

Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366
Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941
Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1839 $59.1950
120+ $0.9715 $116.5800
185+ $0.9411 $174.1035
255+ $0.9108 $232.2540
330+ $0.8803 $290.4990
440+ $0.7893 $347.2920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess