EN
  • EN
  • DE

STG3155DTR

Part No STG3155DTR
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Low voltage 0.5Ω Max single SPDT switch with break-before-make feature | IC SWITCH SPDT 6DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Status Obsolete
Switch Circuit SPDT
On-State Resistance (Maximum) 600mOhm
Channel-to-Channel Matching (ΔRon) 21mOhm
Supply Voltage , Single (V+) 1.65V ~ 4.3V
Switch Time (Ton, Toff) (Maximum) 55ns, 30ns
-3db Bandwidth 70MHz
Charge Injection 53pC
Channel Capacitance (CS(off), CD(off)) 6.6pF
Current - Leakage (IS(off)) (Maximum) 20nA
Crosstalk -72dB at 100kHz
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 6-UFDFN
Supplier Device Package 6-DFN (1.45x1.0)
Family Part Number STG3155
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1260995-STG3155DTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STG3155DTR CAD Model

Description

STG3155DTR by STMicroelectronics

The STG3155DTR is a state-of-the-art analog switch integrated circuit (IC) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-performance switch is part of the STG3155 series, known for their reliability and efficiency in a variety of electronic applications. The STG3155DTR is particularly suited for applications that require fast switching operations and low power consumption.

Encased in a compact TSSOP-8 package, the STG3155DTR offers a dual single-pole double-throw (SPDT) configuration. This allows for the switching of two different signals per IC, providing designers with a versatile component for multiplexing and signal routing tasks. The device operates over a broad supply voltage range from 1.65V to 5.5V, making it compatible with many of today's low-voltage and battery-powered systems.

One of the key features of the STG3155DTR is its low on-resistance, typically around 0.5 ohms. This low resistance minimizes power loss and ensures that signals are transferred with minimal distortion, which is crucial for maintaining signal integrity in sensitive analog and digital circuits. Additionally, the device boasts a high-speed switching performance with a break-before-make delay time, which further enhances its suitability for high-frequency applications.

The STG3155DTR also demonstrates excellent ESD protection, safeguarding the device from electrostatic discharges that can occur during handling or operation. This feature is particularly important in prolonging the lifespan of the product and maintaining its performance over time.

As a testament to STMicroelectronics' commitment to environmental sustainability, the STG3155DTR is fully compliant with RoHS (Restriction of Hazardous Substances) and Reach regulations, ensuring that no harmful substances are used in its manufacture. This commitment not only reflects the company's dedication to environmental stewardship but also enables designers to create products that meet global environmental standards.

In summary, the STG3155DTR from STMicroelectronics is a high-quality analog switch that offers fast switching, low power consumption, and robust protection features. Its versatility and reliability make it an excellent choice for designers looking to optimize their electronic systems for performance and efficiency.

You May Also Be Interested in

Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5758 $60.4590
245+ $0.4725 $115.7625
380+ $0.4578 $173.9640
525+ $0.4430 $232.5750
675+ $0.4282 $289.0350
905+ $0.3839 $347.4295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,930 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess