EN
  • EN
  • DE

ADG5412WBRUZ-REEL7

Part No ADG5412WBRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 15Ohm
Channel-to-Channel Matching (ΔRon) 350mOhm
Single Supply Voltage (V+) 9V ~ 40V
Voltage - Supply, Dual (V±) ±9V ~ 22V
Switch Time (Ton, Toff) (Maximum) 240ns, 170ns
-3db Bandwidth 160MHz
Charge Injection 310pC
Channel Capacitance (CS(off), CD(off)) 17pF, 17pF
Current - Leakage (IS(off)) (Maximum) 10nA
Crosstalk -70dB at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Mounting Style SMD
Part Number Series ADG5412
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804268-ADG5412WBRUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG5412WBRUZ-REEL7 CAD Model

Description

Product Overview: ADG5412WBRUZ-REEL7

The ADG5412WBRUZ-REEL7 is a high-performance, quad SPST switch from Analog Devices Inc., designed to deliver exceptional signal integrity and robustness for a variety of applications. This component is part of the industry-leading range of switch and multiplexer products that are known for their reliability and precision.

Key Features

  • Wide Operating Voltage Range: The device supports a broad range of supply voltages from ±5 V to ±22 V dual supply or 10 V to 44 V single supply, making it versatile for various circuit configurations.
  • Low On-Resistance: It features a low on-resistance (RON) that typically stands at 4.5 ohms, ensuring minimal signal distortion and power loss.
  • Enhanced ESD Protection: The switches come with enhanced electrostatic discharge (ESD) protection, safeguarding the device against static damage during handling and operation.
  • Latch-Up Proof: Built with a latch-up proof design, the ADG5412WBRUZ-REEL7 provides additional security against overvoltage conditions that can lead to device failure.
  • Low Power Consumption: The component is engineered to operate with low power consumption, making it suitable for power-sensitive applications.

Applications

The ADG5412WBRUZ-REEL7 is ideal for use in a wide range of applications, including:

  • Data acquisition systems
  • Communication systems
  • Relay replacement
  • Audio and video routing
  • Automatic test equipment

Quality and Packaging

Analog Devices Inc. ensures that each unit of the ADG5412WBRUZ-REEL7 meets stringent quality standards. The product is available in a TSSOP package and is provided in a 7-inch reel, facilitating easy integration into automated manufacturing processes. The "REEL7" suffix indicates the packaging method, which is designed for efficient handling and storage.

Whether you're designing sophisticated industrial systems or advanced consumer electronics, the ADG5412WBRUZ-REEL7 from Analog Devices Inc. offers the performance and reliability you need to ensure seamless operation and long-term durability.

You May Also Be Interested in

Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9005 $59.4030
13+ $8.1235 $105.6055
20+ $7.8696 $157.3920
27+ $7.6158 $205.6266
34+ $7.3619 $250.3046
46+ $6.6004 $303.6184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,625 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess