EN
  • EN
  • DE

ADG619BRTZ-REEL

Part No ADG619BRTZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT SOT23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Switch Circuit SPDT
Number of Circuits 1
On-State Resistance (Maximum) 6.5Ohm
Channel-to-Channel Matching (ΔRon) 700mOhm
Single Supply Voltage (V+) 2.7V ~ 5.5V
Voltage - Supply, Dual (V±) ±2.7V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 120ns, 75ns
-3db Bandwidth 190MHz
Charge Injection 110pC
Channel Capacitance (CS(off), CD(off)) 25pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -67dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SOT-23-8
Supplier Device Package SOT-23-8
Mounting Style SMD
Part Number Series ADG619
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803747-ADG619BRTZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADG619BRTZ-REEL CAD Model

Description

ADG619BRTZ-REEL by Analog Devices Inc.

The ADG619BRTZ-REEL is a high-performance, monolithic CMOS SPDT (single pole double throw) switch from the renowned manufacturer Analog Devices Inc. Designed for precision and reliability, this component is a perfect choice for a wide range of applications, including data acquisition systems, communication systems, and medical equipment.

This particular model comes in a compact SOT-23 package, which is highly advantageous for space-constrained applications. The ADG619BRTZ-REEL operates on a single supply voltage ranging from +2.7V to +5.5V, making it versatile for both portable and stationary devices. Its low power consumption is ideal for battery-powered applications, ensuring extended operational life without compromising performance.

One of the standout features of the ADG619BRTZ-REEL is its low on-resistance, typically around 0.8 ohms, which provides excellent signal integrity and reduces power loss. This, combined with its fast switching times (t_ON and t_OFF of typically 20 ns and 10 ns, respectively), makes it an efficient choice for high-speed signal routing.

The switch also boasts a high degree of durability with its over 1 billion switching cycles and a temperature range of -40°C to +85°C, ensuring reliable operation under various environmental conditions. With its enhanced ESD (Electrostatic Discharge) protection, the ADG619BRTZ-REEL is robust against unexpected electrical spikes, further securing its longevity and stable performance.

For designers and engineers, the ADG619BRTZ-REEL offers a straightforward logic interface, simplifying the control and minimizing the need for additional components. Its TTL/CMOS compatibility ensures easy integration into existing digital systems. The "REEL" designation indicates that this product is available in tape and reel packaging, which facilitates automated assembly processes and is suitable for high-volume production environments.

In summary, the ADG619BRTZ-REEL from Analog Devices Inc. is a high-quality, efficient, and reliable solution for your switching needs. Whether it's for precise signal routing in data acquisition, secure communications, or critical medical applications, this switch is designed to deliver top-notch performance with long-term reliability.

You May Also Be Interested in

Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2510 $51.7730
55+ $1.8470 $101.5850
84+ $1.7893 $150.3012
116+ $1.7315 $200.8540
150+ $1.6738 $251.0700
200+ $1.5007 $300.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,490 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess