The TLE2064ID is a high-performance, low-power operational amplifier from Texas Instruments, designed to offer a perfect blend of speed and energy efficiency for a wide range of applications. This op-amp is part of Texas Instruments' Excalibur low-power, high-speed family and is particularly suitable for battery-powered devices, portable instruments, and any application where power conservation is a priority.
Key Features
- Low Power Consumption: The TLE2064ID is designed to operate with a very low supply current, making it an ideal choice for energy-sensitive applications.
- High Output Drive: Despite its low-power design, this op-amp can deliver a high output current, enabling it to drive capacitive loads effectively.
- Wide Supply Range: It supports a wide range of supply voltages from 4V to 16V, providing flexibility in various circuit designs.
- Low Input Bias Current: The device features a low input bias current, which is beneficial for high-impedance sensor interfaces and precision applications.
- High Slew Rate: With a high slew rate, the TLE2064ID can handle fast signal transitions, making it suitable for high-speed amplification tasks.
Product Specifications
Parameter
Value
Channels
4
Supply Voltage (Min)
4V
Supply Voltage (Max)
16V
Input Offset Voltage
3mV
Operating Temperature Range
-40°C to +85°C
The TLE2064ID is available in a 14-pin SOIC package, ensuring easy integration into a variety of circuit boards. Its robust design ensures reliable performance in harsh environments, and with Texas Instruments' reputation for quality, you can count on the TLE2064ID to meet your amplification needs with precision and durability.
Applications
This operational amplifier is versatile and can be used in numerous applications, including:
- Active filters
- Data acquisition systems
- Portable devices
- Audio electronics
- Analog signal conditioning
Overall, the TLE2064ID from Texas Instruments represents a reliable, efficient solution for designers looking to optimize their systems for both performance and power consumption.