EN
  • EN
  • DE

STF35N60DM2

Part No STF35N60DM2
Manufacturer STMicroelectronics
Catalog FETs - Single
Description MOSFET N-CH 600V 28A / Extremely high dv/dt ruggedness
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 600V
Current - Continuous Drain (Id) at 25°C 28A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 110mOhm at 14A, 10V
Vgs(th) (Maximum) at Id 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 54nC at 10V
Maximum Vgs ±25V
Input Capacitance (Ciss) (Maximum) at Vds 2400pF at 100V
Power Dissipation (Maximum) 40W (Tc)
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-220FP
Manufacturer Package TO-220-3 Full Pack
Part Number Series STF35N
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814141-STF35N60DM2
Ultra Librarian 3D Model Ultra Librarian STF35N60DM2 CAD Model

Description

STF35N60DM2 - A High-Performance MOSFET from STMicroelectronics

The STF35N60DM2 is a state-of-the-art N-channel Power MOSFET designed by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is part of the MDmesh™ DM2 series, which is renowned for its excellent energy efficiency and performance in a wide range of applications.

With a voltage rating of 600V, the STF35N60DM2 is engineered to withstand high voltage conditions, making it an ideal choice for high-performance switching applications. The device boasts a low on-resistance of typically 0.135 ohms, which enhances its efficiency by minimizing conduction losses.

The STF35N60DM2 incorporates STMicroelectronics' second generation of MDmesh™ technology, which combines a vertical structure with a proprietary diffusion process. This innovative approach results in reduced on-state resistance and lower gate charge, leading to superior switching performance and lower power dissipation. This makes the STF35N60DM2 particularly suitable for high-efficiency power supplies, lighting applications, welding equipment, solar inverters, and other energy-sensitive electronics.

Encased in a TO-220FP package, the STF35N60DM2 ensures a robust and reliable thermal performance, making it capable of handling high current and power levels without compromising on longevity. Its package is designed to offer an optimal trade-off between conduction and switching losses, further contributing to the overall efficiency of the system it is integrated into.

For designers and engineers, the STF35N60DM2 offers a range of features that simplify circuit design and enhance system reliability. These features include a fast recovery diode, which is essential for high-speed switching and reducing electromagnetic interference (EMI). Additionally, the device is 100% avalanche tested, ensuring ruggedness and reliability in the face of challenging conditions.

With its combination of high voltage capability, low on-resistance, and exceptional switching performance, the STF35N60DM2 from STMicroelectronics is a compelling choice for designers seeking to optimize the efficiency and reliability of their power conversion systems.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
40V 4.4A 1.5W 1 piece P-channel SOT-23
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
100V 1 N-channel 3.1W 10A SOT-223-3
Lowest to $0.1238
ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@10V,500mA 200mW 2.5V@250uA SOT-363
Lowest to $0.1601
ShenZhen SlkorMicro Semicon Co. Ltd
60V 50A 136W 1 N-channel TO-252
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@5V,50mA 225mW 2.5V@250uA 1 N-channel SOT-23
Lowest to $0.0162
ShenZhen SlkorMicro Semicon Co. Ltd
30V 12A 3.2W 1 piece P-channel SOP-8
Lowest to $0.1104
ShenZhen SlkorMicro Semicon Co. Ltd
20V 2A 500mW 70mΩ@4.5V,2A 1.5V@250uA 1 N-channel SOT-23
Lowest to $0.1651
ShenZhen SlkorMicro Semicon Co. Ltd
20V 5A 52mΩ@4.5V,2.4A 1.31W 1V@250uA 1 piece P-channel SOT-23
Lowest to $0.1415

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3935 $61.5090
33+ $3.6049 $118.9617
50+ $3.4923 $174.6150
69+ $3.3795 $233.1855
89+ $3.2670 $290.7630
119+ $2.9290 $348.5510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess