EN
  • EN
  • DE

STEVAL-POE005V1

Part No STEVAL-POE005V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Power Management
Function Power over Ethernet (PoE)
Utilized IC / Part PM8804, PM8805
Supplied Contents Board(s)
Base Product Number STEVAL
Other Names -1138-STEVAL-POE005V1,497-18493
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284559-STEVAL-POE005V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-POE005V1 CAD Model

Description

STEVAL-POE005V1 - Power over Ethernet PD Interface with Integrated DC/DC Converter

The STEVAL-POE005V1 from STMicroelectronics is a state-of-the-art Power over Ethernet (PoE) Powered Device (PD) interface module that integrates a DC/DC converter, providing a complete PoE solution. This module is designed to meet the IEEE 802.3af standard, which ensures compatibility with Power Sourcing Equipment (PSE) that also adheres to the standard specifications.

This innovative product is a compact and efficient solution for a wide range of applications that require both data and power to be delivered over a single Ethernet cable. The STEVAL-POE005V1 simplifies the implementation of PoE in devices such as IP cameras, VoIP phones, wireless access points, and remote sensors.

Key Features:

  • Compliance with IEEE 802.3af PoE standard for interoperability with various PSEs.
  • Integrated isolated DC/DC converter with programmable output voltage for versatility across different applications.
  • Supports a wide input voltage range, suitable for various PD applications.
  • Over-temperature, over-current, and short-circuit protection, ensuring reliable operation and longevity.
  • Compact design, which allows for easy integration into existing systems without significant redesign.
  • Diagnostic LEDs that provide visual feedback for system status and troubleshooting.

The module's integrated DC/DC converter is optimized for high efficiency, which minimizes power loss and heat generation. This feature is especially crucial for devices that are enclosed in tight spaces with limited ventilation. The STEVAL-POE005V1 also includes an array of protection features, which safeguards the module and the powered device against electrical anomalies.

With its plug-and-play design, the STEVAL-POE005V1 can be rapidly deployed in new or existing systems, significantly reducing development time and cost. Its robust design and compliance with the PoE standard make it an excellent choice for designers looking to incorporate PoE functionality with minimal hassle.

For more information, datasheets, and support resources, visit the STMicroelectronics website to ensure a smooth integration of the STEVAL-POE005V1 into your next project.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess