EN
  • EN
  • DE

STEVAL-STLCS02V1

Part No STEVAL-STLCS02V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Description SENSORTILE CONNECTABLE NODE  /  BlueNRG-MS, LPS22HB, LSM6DSM, LSM303AGR, MP34DT04, STM32L4 series Accelerometer, Gyroscope, Humidity, Magnetometer, Pressure, Temperature Sensor Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series SensorTile
Package Bulk
Sensor Type Accelerometer, Gyroscope, Humidity, Magnetometer, Pressure, Temperature
Interface RF
Voltage - Supply 2V ~ 5.5V
Embedded Yes, MCU, 32-Bit
Supplied Contents Board(s)
Utilized IC / Part BlueNRG-MS, LPS22HB, LSM6DSM, LSM303AGR, MP34DT04, STM32L4
Base Product Number STEVAL
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8471.50.0150
Other Names 497-17228
Standard Package 1
Win Source Part Number 961425-STEVAL-STLCS02V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-STLCS02V1 CAD Model

Description

STEVAL-STLCS02V1 - SensorTile Wireless Industrial Node

The STEVAL-STLCS02V1 from STMicroelectronics is a compact, powerful development tool designed for industrial IoT applications. This sensor node is part of the SensorTile family and serves as a complete package for developing and deploying various sensor-based solutions in an industrial environment.

At the heart of the STEVAL-STLCS02V1 lies a robust STM32L4 microcontroller, which provides a high-performance and ultra-low-power platform for processing sensor data and managing wireless connectivity. The microcontroller is complemented by a range of sensors, including an accelerometer, gyroscope, magnetometer, pressure sensor, and a digital microphone, making it ideal for a multitude of monitoring and tracking applications.

The node's wireless capabilities are enabled by an onboard Bluetooth Low Energy (BLE) module, which facilitates easy and efficient communication with other devices, such as smartphones, tablets, and dedicated gateways. This feature allows for seamless integration into existing wireless networks and simplifies the process of data collection and remote sensor management.

The STEVAL-STLCS02V1 is designed with flexibility in mind, featuring a compact form factor that can be integrated into a variety of industrial devices or used as a standalone sensor node. Its low power consumption ensures long battery life, which is critical for uninterrupted operation in industrial settings where maintenance and battery replacement can be challenging.

Developers can take advantage of the comprehensive software development kit (SDK) provided by STMicroelectronics, which includes libraries, example code, and tools for configuring and optimizing the performance of the sensor node. The SDK streamlines the development process, allowing for rapid prototyping and quicker time-to-market for new products and solutions.

Overall, the STEVAL-STLCS02V1 is an excellent choice for professionals seeking a reliable and versatile sensor node for industrial IoT applications. Its combination of powerful processing capabilities, a wide array of sensors, and robust wireless connectivity make it a standout solution for smart industry innovations.

You May Also Be Interested in

TT Electronics
BOARD CALIBR CIRCUIT OPB350L062
Need more? Email Us
Microchip Technology
KIT MGC3130 SINGLE ZONE HILLSTAR
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT70
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXL375
Need more? Email Us
M5Stack Technology Co., Ltd.
AIR QUALITY KIT W/ M5STAMPS3(SEN
Need more? Email Us
STMicroelectronics
BOARD DEV EMOTION WIN8
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT88-9
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPT3001
Need more? Email Us
Parallax Inc.
LINE SENSOR QTI (SUMOBOT)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess