EN
  • EN
  • DE

MIC74BQS-TR

Part No MIC74BQS-TR
Manufacturer Microchip Technology
Catalog Interface - I/O Expanders
Description IC XPNDR 100KHZ I2C SMBUS 16QSOP / I/O Expander 8 I²C, SMBus 100 kHz 16-QSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr Microchip Technology
Package Tape & Reel
Number of I/O 8
Interface I2C, SMBus
Interrupt Output Yes
Features Fan Speed Controller
Output Type Open Drain, Push-Pull
Current - Output Source/Sink 7mA, 10mA
Clock Frequency 100 kHz
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number MIC74
Standard Package 2,500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342925-MIC74BQS-TR
Ultra Librarian 3D Model Ultra Librarian MIC74BQS-TR CAD Model

Description

Product Overview: MIC74BQS-TR from Microchip Technology

The MIC74BQS-TR is a state-of-the-art device from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is a part of Microchip's extensive range of fan management ICs, specifically designed to cater to the advanced cooling requirements of modern electronic systems.

Key Features

  • Temperature Monitoring: The MIC74BQS-TR comes equipped with precise temperature monitoring capabilities. It ensures that the system temperature stays within optimal ranges, enhancing the reliability and longevity of the electronic components.
  • Fan Speed Control: This device offers smart fan speed control, which allows it to adjust the cooling fan's RPM based on the current temperature readings. This feature helps in reducing noise and power consumption while maintaining the system's performance.
  • I²C/SMBus Interface: With an I²C/SMBus compatible interface, the MIC74BQS-TR provides a seamless and efficient communication channel for system monitoring and control.
  • Multiple Temperature Zones: It can monitor and control multiple temperature zones, which is essential for systems with varied cooling needs across different components or sections.
  • Programmable: Users can program the MIC74BQS-TR to set temperature thresholds, fan speed curves, and other parameters, offering a customized cooling solution for their specific application.

Applications

The MIC74BQS-TR is versatile and can be used in a variety of applications, including:

  • Desktop and Laptop Computers
  • Servers and Networking Equipment
  • Telecommunications Systems
  • Industrial and Automotive Systems

Quality and Reliability

Microchip Technology is known for its high-quality products, and the MIC74BQS-TR is no exception. It is built to meet stringent industry standards, ensuring reliable performance even under harsh conditions. The device is available in a RoHS-compliant package, reflecting Microchip's commitment to environmental sustainability.

Ordering Information

The product is available in tape and reel packaging, denoted by the suffix '-TR', facilitating easy integration into automated manufacturing processes. For further information, datasheets, and ordering options, customers are encouraged to visit Microchip Technology's official website or contact their sales representatives.

You May Also Be Interested in

Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 16SOIC
Need more? Email Us
ON Semiconductor
IC XPND 100KHZ I2C SMBUS 24TSSOP / I/O Expander 16 I²C, SMBus 100 kHz 24-TSSOP
Lowest to $5.8208
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C 1 MHz 16-TSSOP
Lowest to $1.3688
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $0.8905
Diodes Incorporated
IC I/O EXPANDER 16B I2C 24TQFN / I/O Expander 16 I²C 400 kHz 24-TQFN (4x4)
Lowest to $2.9105
NXP / Nexperia
IC I2C BUS/SMBUS 16BIT 24HVQFN / I/O Expander 16 I²C 400 kHz 24-HVQFN (4x4)
Need more? Email Us
NXP / Nexperia
IC XPNDR 1MHZ I2C 24HVQFN
Need more? Email Us
ON Semiconductor
IC XPNDR 100KHZ I2C 24WQFN / I/O Expander 8 I²C 100 kHz 24-WQFN (4x4)
Lowest to $4.3014

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess