Products specifications Report Issue?

Terminal Type Circular
Stud/Tab Size 5/16 Stud
Thickness 0.030" (0.76mm)
Width - Outer Edges 0.470" (11.94mm)
Length - Overall 1.070" (27.18mm)
Mounting Type Free Hanging (In-Line)
Termination Crimp
Wire Gauge 18-22 AWG
Insulation Insulated
Color Red
Contact Material Copper, ETP
Contact Finish Tin
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1636771-94722
Ultra Librarian 3D Model Ultra Librarian 94722 CAD Model

You May Also Be Interested in

TE Connectivity
CONN RING CIRC 4AWG #1/4 CRIMP
Lowest to $6.6833
ECAD model for 54748-1
Mill-Max Manufacturing Corp.
TERM TURRET SINGLE L=9.14MM
Need more? Email Us
ECAD model for 2801-3-00-44-00-00-07-0
Keystone Electronics
CONN RING CIRC 18-22AWG #6 CRIMP
Need more? Email Us
ECAD model for 8209
Mill-Max Manufacturing Corp.
TERM TURRET SINGLE L=7.14MM
Need more? Email Us
ECAD model for 2702-2-00-01-00-00-07-0
3M
CONN RING CIRC 18-22AWG #1/4
Need more? Email Us
ECAD model for MVU18-14R/SK
TE Connectivity
CONN RING CIRC 16-22AWG #10
Need more? Email Us
ECAD model for 8-53409-1
Mill-Max Manufacturing Corp.
TERM TURRET SINGLE L=5.94MM
Need more? Email Us
ECAD model for 2805-2-00-50-00-00-07-0
Mill-Max Manufacturing Corp.
TERM TURRET SINGLE L=5.94MM
Need more? Email Us
ECAD model for 2805-4-00-01-00-00-07-0
Mill-Max Manufacturing Corp.
TERM TURRET SINGLE L=4.75MM
Need more? Email Us
ECAD model for 2816-2-00-50-00-00-07-0

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention