EN
  • EN
  • DE

L9637D13TR

Part No L9637D13TR
Manufacturer STMicroelectronics
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer STMicroelectronics
Win Source Part Number 292655-L9637D13TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L9637D13TR CAD Model

Description

STMicroelectronics Product Overview: L9637D13TR

The L9637D13TR from STMicroelectronics is a monolithic integrated circuit designed to provide a robust and efficient interface between the serial communication protocol controller of a microcontroller and the physical bus in automotive diagnostic applications. It is particularly well-suited for the implementation of the K-line bus according to ISO 9141 and ISO 14230 (KWP2000).

Key Features

  • ISO 9141 and ISO 14230 Compliant: The L9637D13TR is designed to meet the specifications of the ISO 9141 and ISO 14230 standards, ensuring compatibility with automotive diagnostic systems.
  • Bus Driver with Wide Supply Voltage Range: The device can operate with a supply voltage range from 4.75V to 5.25V, accommodating various automotive environments.
  • Low Standby Current: With a standby current of less than 100µA, the L9637D13TR ensures minimal power consumption when the device is not actively communicating.
  • High Input Voltage Range: The receiver input is able to handle voltages from -27V to +40V, providing robustness against electrical disturbances.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating.

Applications

The L9637D13TR is ideal for a range of automotive applications, particularly those requiring reliable communication for diagnostics and programming tasks. This includes:

  • On-board diagnostic (OBD) interfaces
  • Car maintenance and inspection tools
  • Automotive diagnostic equipment
  • Vehicle ECU reprogramming

Package and Quality Assurance

The L9637D13TR is available in an 8-pin SOIC package, which is suitable for surface-mount technology (SMT) and compatible with standard PCB manufacturing processes. STMicroelectronics ensures high quality and reliability, making the L9637D13TR a trusted choice for automotive industry professionals.

With its robust design, compliance with automotive communication standards, and suitability for a wide range of applications, the L9637D13TR is an essential component for automotive diagnostic systems and interfaces.

You May Also Be Interested in

Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess