Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series MEMS
Package Bulk
Product Status Obsolete
Sensor Type Accelerometer, 3 Axis
Sensing Range ±2g, 6g
Interface I2C, SPI
Sensitivity 1024LSb/g
Voltage - Supply 2.16V ~ 3.6V
Embedded Yes, MCU, 8-Bit
Supplied Contents Board(s)
Utilized IC / Part LIS3LV02DQ
Other Names 497-5069
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283649-STEVAL-IFS001V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IFS001V1 CAD Model

Description

The STEVAL-IFS001V1 from STMicroelectronics is a state-of-the-art smart inverter kit designed for high-performance motor control applications. This advanced development tool is specifically created to facilitate the design and testing of motor control algorithms, providing engineers with a versatile and powerful platform to accelerate the development process for various motor control solutions.

Key Features

  • Based on the STM32 microcontroller: The heart of the STEVAL-IFS001V1 is the powerful STM32 microcontroller, which provides the computational power and flexibility needed for sophisticated motor control algorithms.
  • Three-phase inverter bridge: The kit includes a fully integrated three-phase inverter bridge capable of driving motors with various power ratings, making it suitable for a wide range of applications.
  • Embedded ST-LINK/V2: For easy debugging and programming, the kit comes with an embedded ST-LINK/V2, eliminating the need for external debugging tools and simplifying the development process.
  • Comprehensive development software: The kit is supported by a suite of development software, including firmware libraries and motor control SDKs, to help reduce development time and complexity.

Applications

The STEVAL-IFS001V1 kit is ideal for developing motor control applications in sectors such as:

  • Home appliances (washing machines, refrigerators, air conditioners)
  • Industrial automation (conveyor belts, robotic arms)
  • Automotive applications (electric power steering, pumps)
  • Renewable energy systems (solar inverters, wind turbines)

Advantages

The STEVAL-IFS001V1 offers numerous advantages to developers:

  • Quick prototyping: With its comprehensive features and development tools, the kit enables rapid prototyping, allowing for faster iteration and time-to-market.
  • High integration: The integrated design reduces the need for additional components, simplifying the overall design and reducing system complexity.
  • Flexibility: The STM32 microcontroller offers extensive I/O options and is programmable for a variety of motor types, including AC induction motors, brushed DC motors, and brushless DC motors.
  • Educational resource: The kit also serves as an excellent educational tool for universities and research institutions looking to teach motor control theory and applications.

Overall, the STEVAL-IFS001V1 smart inverter kit from STMicroelectronics represents a robust and adaptable development platform that streamlines the creation of advanced motor control systems, enabling engineers and developers to push the boundaries of what's possible in motor control technology.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR LMT90
Need more? Email Us
ECAD model for LMT90EVM
Texas Instruments
EVAL NEAR-INFRARED SPECTROMETER
Need more? Email Us
ECAD model for DLPNIRSCANEVM
STMicroelectronics
EVAL DAUGHTER STLM20 SOT-323
Need more? Email Us
ECAD model for STEVAL-IFS012V4
Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us
ECAD model for 430BOOST-TMP006
Analog Devices Inc.
BOARD DEV/DATALOGGER ADXL343Z
Need more? Email Us
ECAD model for EVAL-ADXL343Z-DB
Analog Devices Inc.
BOARD EVAL PCB ADIS16201
Need more? Email Us
ECAD model for ADIS16201/PCBZ
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
ECAD model for TMP709EVM
Microchip Technology
DEV KIT TOUCH SCREEN 7\
Need more? Email Us
ECAD model for DV102011
NXP / Nexperia
BOARD BREAKOUT FXLN8361Q
Need more? Email Us
ECAD model for BRKOUT-FXLN8361Q

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2587
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention