EN
  • EN
  • DE

STEVAL-MKI063V1

Part No STEVAL-MKI063V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series MEMS
Package Bulk
Product Status Obsolete
Sensor Type Accelerometer, Magnetometer
Sensing Range ±2g, 4g, 8g, ±1.3 ~ 8.1 gauss
Interface I2C, SPI
Sensitivity 1 ~ 3.9mg/Digit, ±0.01%/°C
Voltage - Supply 5V, USB
Embedded Yes, MCU, 8-Bit
Supplied Contents Board(s)
Utilized IC / Part LSM303DLH
Other Names -497-10684,497-10684
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283645-STEVAL-MKI063V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI063V1 CAD Model

Description

The STEVAL-MKI063V1 is an advanced evaluation board presented by STMicroelectronics, designed for comprehensive testing and development with ST's state-of-the-art motion MEMS (Micro-Electro-Mechanical Systems) and environmental sensors. This versatile platform facilitates the rapid integration and prototyping of sensors into various applications, including mobile devices, wearables, and industrial monitoring systems.

Key Features:

  • Integrated Sensors: The board includes a suite of sensors such as accelerometers, gyroscopes, magnetometers, and environmental sensors for temperature, humidity, and pressure measurements, providing a full spectrum of data for analysis and application development.
  • High Precision: With its high-precision sensors, the STEVAL-MKI063V1 delivers accurate and reliable data, essential for creating responsive and precise applications.
  • Flexible Connectivity: It offers a variety of connectivity options, including I2C, SPI, and UART interfaces, allowing for easy connection to a host controller or processor.
  • Software Support: The evaluation board is supported by ST's extensive software ecosystem, which includes drivers, middleware, and example code to jumpstart the development process.

Applications:

The STEVAL-MKI063V1 is ideal for a wide range of applications, such as:

  • Consumer electronics (smartphones, gaming devices, virtual reality headsets)
  • Wearable devices (fitness trackers, smartwatches)
  • Industrial applications (robotics, automation, condition monitoring)
  • IoT devices (smart home sensors, environmental monitoring)

Design and Development:

Designed with the engineer in mind, the STEVAL-MKI063V1 evaluation board is equipped with a user-friendly layout and clearly labeled components. This makes it simple to set up experiments and modify configurations to suit specific needs. Additionally, the board is compatible with the STM32 Nucleo ecosystem, allowing for seamless integration with existing STM32-based development environments.

Additional Resources:

For further information, developers can access comprehensive documentation, including datasheets, application notes, and design guidelines, directly from the STMicroelectronics website. Technical support and community forums are also available to assist with any questions during the development process.

You May Also Be Interested in

ON Semiconductor
EVAL BOARD CAP-DGTL CONV LSI
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXL375
Need more? Email Us
TT Electronics
BOARD CALIBR CIRCUIT OPB350L062
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADXL345
Need more? Email Us
OSRAM Opto Semiconductors Inc.
BOARD DEMO FOR AS5055A
Need more? Email Us
Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us
Pololu Corporation
CT433 TMR CUR SEN CC 30A, 3.3V
Need more? Email Us
Microchip Technology
KIT MGC3130 SINGLE ZONE HILLSTAR
Need more? Email Us
Parallax Inc.
LINE SENSOR QTI (SUMOBOT)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess