EN
  • EN
  • DE

PSD834F2V-20MI

Part No PSD834F2V-20MI
Manufacturer STMicroelectronics
Catalog Specialized ICs
Description IC FLASH 2M PARALLEL 52PQFP / Flash In-System Programmable ISP Peripherals For 8-bit MCUs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tray
Part Status Obsolete (End Of Life)
Type Programmable Peripherals IC
Applications 8-Bit MCU Peripherals
Mounting Style SMD
Manufacturer Package 52-QFP
Supplier Device Package 52-PQFP (10x10)
Part Number Series PSD834F
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812937-PSD834F2V-20MI
Ultra Librarian 3D Model Ultra Librarian PSD834F2V-20MI CAD Model

Description

The PSD834F2V-20MI is a sophisticated integrated device designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative approach in microelectronics. This product is part of STMicroelectronics' Programmable System Devices (PSDs) family, which provides high-density and high-speed storage with flexible I/O configurations, making it an ideal choice for a wide range of applications.

Key Features

  • Memory Capacity: The PSD834F2V-20MI is equipped with ample storage space, featuring a large Flash memory for program storage and additional EEPROM for data storage. This combination allows for efficient and reliable storage solutions within embedded systems.
  • Speed: With a speed grade of -20MI, this device offers fast access times, which is crucial for applications requiring quick data retrieval and processing.
  • Flexible I/O: The device provides a wide range of input/output configurations, enabling designers to tailor the device to their specific needs, whether it's for complex microcontroller-based systems or simpler logic control environments.
  • In-System Programmability: One of the standout features of the PSD834F2V-20MI is its in-system programmability. This allows for the device to be programmed and reprogrammed with new code or data while embedded in the end application, providing a high degree of flexibility and ease of updates.

Applications

The PSD834F2V-20MI is versatile and can be used in a variety of applications, including:

  • Automotive systems
  • Industrial control systems
  • Telecommunication infrastructure
  • Consumer electronics
  • Computer peripherals

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products that meet the rigorous demands of the electronics industry. The PSD834F2V-20MI is built to high standards, ensuring reliability and performance in even the most challenging environments. Its robust design and manufacturing process make it a reliable choice for designers looking for a programmable system device with a proven track record.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the STMicroelectronics website or contact their local sales office.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess