EN
  • EN
  • DE

STEVAL-ISB013V1

Part No STEVAL-ISB013V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Power Management
Function Battery Monitor
Embedded No
Utilized IC / Part STC3105
Primary Attributes Monitors Current, Voltage
Supplied Contents Board(s)
Secondary Attributes Includes Coulomb Counter for Charge/Discharge Status
Other Names 497-12883,STEVALISB013V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284520-STEVAL-ISB013V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISB013V1 CAD Model

Description

STEVAL-ISB013V1 Wireless Charging Evaluation Board

The STEVAL-ISB013V1 is a cutting-edge evaluation board designed by STMicroelectronics, specifically tailored for the wireless charging market. This innovative product offers a comprehensive solution for developers looking to explore and implement wireless power transfer technologies in their applications.

At the heart of the STEVAL-ISB013V1 is STMicroelectronics' advanced wireless power transfer technology, which is compliant with the Qi wireless charging standard set by the Wireless Power Consortium (WPC). This ensures compatibility with a wide range of devices and accessories that support Qi wireless charging, making it an ideal platform for developing consumer electronics, wearables, and portable devices.

The board features a transmitter (TX) and receiver (RX) circuit capable of delivering up to 5W of power, providing a reliable and efficient charging experience. The TX circuit is powered by the STWBC-WA wireless charging controller, which offers a fully integrated solution with a low component count and high efficiency. The RX circuit, on the other hand, utilizes the STWLC03 receiver chip, which is optimized for compact applications and provides excellent power conversion efficiency.

For developers, the STEVAL-ISB013V1 offers a user-friendly interface with LED indicators that provide visual feedback on the charging status and power level. The board also includes several protection features such as over-voltage, over-current, and thermal protection to ensure safe and stable operation during the wireless charging process.

The evaluation board is supported by a comprehensive set of documentation and software tools that allow developers to customize and fine-tune the wireless charging parameters to suit their specific needs. This includes an easy-to-use GUI (Graphical User Interface) for monitoring and controlling the charging algorithms, as well as extensive technical support from STMicroelectronics' expert engineers.

In summary, the STEVAL-ISB013V1 is an exceptional tool for anyone looking to delve into the world of wireless charging. Its compatibility with the Qi standard, integrated high-performance chips, and robust support materials make it a top choice for rapid prototyping and development of wireless charging solutions.

You May Also Be Interested in

STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess