Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Power Management
Function Power over Ethernet (PoE)
Utilized IC / Part PM8804
Supplied Contents Board(s)
Base Product Number STEVAL
Other Names 497-19565
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1284556-STEVAL-ISA204V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA204V1 CAD Model

Description

The STEVAL-ISA204V1 from STMicroelectronics is a state-of-the-art power management integrated circuit development tool designed to facilitate the design and testing of advanced power solutions. This evaluation board is specifically tailored for the L7987L, a 61 V, 3 A step-down switching regulator with a wide input voltage range and reduced power consumption.

Key Features

  • Highly efficient design with the L7987L step-down switching regulator.
  • Wide input voltage range from 4.5 V to 61 V, accommodating a variety of power sources.
  • Adjustable output voltage from 0.8 V to VIN, providing flexibility for different applications.
  • 3 A maximum output current capability for high power applications.
  • High switching frequency up to 1 MHz, allowing the use of small-sized components.
  • Thermal shutdown and overcurrent protection for enhanced safety and reliability.
  • Soft-start function to minimize inrush current during startup.
  • RoHS compliant and designed to meet international standards.

Applications

The STEVAL-ISA204V1 is ideal for a wide range of applications where efficient power conversion is required, such as:

  • Industrial power supplies
  • Consumer electronics
  • Telecommunication devices
  • Automotive and transportation systems
  • Energy and power management systems

Design Advantages

Engineers and designers will appreciate the STEVAL-ISA204V1 for its ease of use and comprehensive feature set. The evaluation board comes equipped with all the necessary test points and connectors, making it a highly valuable tool for rapid prototyping and testing. Its robust design ensures that the board can withstand the rigors of the development process, while its compatibility with various microcontrollers and processors allows for seamless integration into a wide array of systems.

Support and Resources

STMicroelectronics provides extensive support for the STEVAL-ISA204V1, including detailed documentation, application notes, and reference designs. Customers can also access technical support and community forums to share insights and discuss challenges with peers and STMicroelectronics experts.

You May Also Be Interested in

Infineon Technologies
BOARD DEMO FOR TLE 6214L
Need more? Email Us
ECAD model for DEMOBOARD TLE 6214L
Infineon Technologies
BOARD DEMO FOR TLE6208-3G
Need more? Email Us
ECAD model for DEMOBOARD TLE 6208-3G
Texas Instruments
EVAL BOARD FOR LMX2592
Need more? Email Us
ECAD model for LMX2592EVM
Infineon Technologies
BOARD DEV ANTIOCH / Peripheral Controller Interface Evaluation Board
Need more? Email Us
ECAD model for CYWBDVK002AB
Analog Devices Inc.
BOARD EVALUATION FOR AD9516-1
Need more? Email Us
ECAD model for AD9516-1/PCBZ
Texas Instruments
EVALUATION MODULE FOR XTR300 / XTR300 Amplifier Evaluation Board
Need more? Email Us
ECAD model for XTR300EVM
Texas Instruments
BOARD EVAL FOR LMK04808
Need more? Email Us
ECAD model for LMK04808BEVAL/NOPB
Allegro MicroSystems, LLC
BOARD EVAL FOR A4923GET / A4923 Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
ECAD model for APEK4923GET-01-T-DK
Infineon Technologies
KIT EVAL PSOC SD CARD / CY8C29466 SD/MMC Memory Evaluation Board
Need more? Email Us
ECAD model for CY3210-SDCARD

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention