EN
  • EN
  • DE

STEVAL-ISA197V1

Part No STEVAL-ISA197V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Series VIPer™ plus
Package Bulk
Main Purpose AC/DC, Primary Side
Outputs and Type 1, Isolated
Power - Output 7.8 W
Voltage - Output 12V
Current - Output 650mA
Voltage - Input 90 ~ 265 VAC
Regulator Topology Flyback
Frequency - Switching 60kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part VIPer114LS
Base Product Number STEVAL
Other Names 497-18072
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9510
Win Source Part Number 1284186-STEVAL-ISA197V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA197V1 CAD Model

Description

STEVAL-ISA197V1 Evaluation Board from STMicroelectronics

The STEVAL-ISA197V1 is a highly efficient, compact, and versatile evaluation board designed by STMicroelectronics. This product is particularly tailored for testing and prototyping with the L7987, a high-performance 61 V, 3 A step-down switching regulator. The L7987 is capable of meeting the rigorous requirements of various applications, including industrial, consumer, and computer sectors, due to its wide input voltage range and high current capability.

The board operates over a broad input voltage range from 4.5 V to 61 V, making it suitable for use in systems with fluctuating supply voltages. It delivers a stable and adjustable output voltage that can be set from 0.8 V to VIN, with a maximum output current of 3 A, ensuring a reliable power supply for a wide range of components and devices.

With its high switching frequency, which is adjustable up to 1 MHz, the STEVAL-ISA197V1 allows designers to optimize the size of external components, resulting in a compact and space-saving solution. This feature is particularly advantageous in space-constrained applications. The board also includes an array of protection features such as overcurrent protection, thermal shutdown, and short-circuit protection, enhancing the reliability and longevity of both the evaluation board and the end application.

The STEVAL-ISA197V1 is equipped with an enable pin that allows power sequencing and power saving in standby mode. Additionally, the soft-start feature limits the inrush current at startup, which is beneficial for applications sensitive to high startup currents.

The evaluation board is designed with an eye toward ease of use. It comes with test points that provide convenient access to all critical signals and pins, making it simple to integrate into a development environment. Moreover, the STEVAL-ISA197V1 is supported by comprehensive technical documentation, including schematics, bill of materials, and application notes, which facilitate a smooth and rapid design process.

Overall, the STEVAL-ISA197V1 is an excellent choice for engineers and designers looking to evaluate the L7987 regulator and develop power supply solutions that require a high-performance, adjustable, and reliable step-down converter.

You May Also Be Interested in

Microchip Technology
Conv DC-DC 2.7V to 5.5V Step Down Single-Out 1V 3A 12-Pin DFN EP / EVAL BOARD 1MHZ BUCK REG MIC2208
Lowest to $1.9081
Richtek USA Inc.
EVAL MODULE FOR RT8129AGQW
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7294CGJ6F
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCV8843MNR2G / Power Management Development Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1583DR2G / Power Management Development Board
Lowest to $1.3675
ON Semiconductor
EVAL BOARD FOR NCP5214 / Power Management Development Board
Need more? Email Us
Microchip Technology
BOARD EVAL FOR MIC26601YJL
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1421 / NCP1421DMR2G DC to DC Converter and Switching Regulator Chip 3.3VDC Output Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCV8842PWG / NCV8842 BUCK REGULATOR 7.0 V-16 V TO 5.0 V, 3.3 V AND 2.5 V 1.0 A EVALUATION BOARD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6685 $58.3425
13+ $9.5743 $124.4659
19+ $9.2750 $176.2250
26+ $8.9759 $233.3734
34+ $8.6766 $295.0044
45+ $7.7791 $350.0595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess