Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Package Tube
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400 V
Current - Average Rectified (Io) 100A
Voltage - Forward (Vf) (Max) @ If 1.45 V @ 100 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 80 ns
Current - Reverse Leakage @ Vr 75 µA @ 400 V
Mounting Type Chassis Mount
Package / Case ISOTOP
Supplier Device Package ISOTOP
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number STTH200
Other Names 497-18649,STTH200F04TV1
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282042-STTH200F04TV1
Ultra Librarian 3D Model Ultra Librarian STTH200F04TV1 CAD Model

Description

STTH200F04TV1 - Ultrafast Recovery Diode from STMicroelectronics

The STTH200F04TV1 is a high-performance ultrafast recovery diode designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This diode is specifically engineered to meet the stringent requirements of high-efficiency converters and SMPS (Switched-Mode Power Supplies), as well as other power switching applications.

With a reverse voltage of 400 V and an impressive average forward current of 200 A, the STTH200F04TV1 is capable of handling high power density systems with ease. Its ultrafast recovery time minimizes power losses and improves overall efficiency, making it an ideal choice for applications where energy saving is crucial.

The device features a very low forward voltage drop (VF), which further enhances its efficiency, especially in applications where the forward conduction losses are critical. This characteristic ensures that the diode can deliver high performance without compromising on power consumption.

The STTH200F04TV1 is housed in a robust and insulated ISOTOP package, providing excellent thermal performance and ensuring reliability even under harsh operating conditions. The package is designed to offer high isolation voltage (2500 V RMS), which is a critical feature for safety in power applications.

Thanks to its fast and soft recovery characteristics, the STTH200F04TV1 reduces electromagnetic interference (EMI), making it suitable for noise-sensitive applications. This feature is particularly beneficial in industrial and consumer electronics where EMI can affect the performance of other nearby devices.

Key specifications of the STTH200F04TV1 include:

  • Average Forward Current (IF(AV)): 200 A
  • Repetitive Reverse Voltage (VRRM): 400 V
  • Forward Voltage Drop (VF): Low
  • Recovery Time (trr): Ultrafast
  • Operating Junction Temperature Range: -40°C to +175°C
  • Package: ISOTOP
  • Isolation Voltage: 2500 V RMS

Whether you are designing power supplies for servers, telecommunication systems, or industrial equipment, the STTH200F04TV1 from STMicroelectronics provides the performance, efficiency, and reliability you need to power your applications effectively.

You May Also Be Interested in

Vishay
DIODE STANDARD 200V 3A DO221AC
Need more? Email Us
ECAD model for VS-3EJH02-M3/6B
Vishay
DIODE STD 400V 500MA DO213AA
Need more? Email Us
ECAD model for BYM07-400-E3/98
Vishay
DIODE STANDARD 400V 1.5A DO214AA
Need more? Email Us
ECAD model for RS2G-E3/5BT
Vishay
DIODE STANDARD 100V 4A DO201AD
Need more? Email Us
ECAD model for UG4B-E3/54
Vishay
DIODE STANDARD 800V 1A DO213AB
Need more? Email Us
ECAD model for BYM11-800-E3/96
Vishay
DIODE SCHOTTKY 20V 8A TO277A
Need more? Email Us
ECAD model for SS8P2LHM3_A/H
STMicroelectronics
DIODE FERD 60V 20A I2PAK
Lowest to $2.1911
ECAD model for FERD20M60SR
Vishay
DIODE STANDARD 100V 1A DO220AA
Need more? Email Us
ECAD model for VS-1ENH01HM3/84A
Taiwan Semiconductor
DIODE STANDARD 400V 6A R6
Need more? Email Us
ECAD model for 6A40G

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.5534 $99.1068
3+ $40.6592 $121.9776
5+ $39.3886 $196.9430
6+ $38.1181 $228.7086
8+ $36.8474 $294.7792
11+ $33.0356 $363.3916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 60 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention