EN
  • EN
  • DE

STEVAL-ISA177V1

Part No STEVAL-ISA177V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Series VIPer™ plus
Package Bulk
Main Purpose AC/DC, Primary Side
Outputs and Type 1, Non-Isolated
Power - Output 4.25 W
Current - Output 850mA
Voltage - Input 85 ~ 265 VAC
Regulator Topology Flyback
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part VIPer01
Base Product Number STEVAL
Other Names 497-16551
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284182-STEVAL-ISA177V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA177V1 CAD Model

Description

Introducing the STEVAL-ISA177V1 from STMicroelectronics

The STEVAL-ISA177V1 is a cutting-edge evaluation board designed by STMicroelectronics, tailored for the testing and development of advanced power solutions. This product is an essential tool for engineers and developers who are looking to explore the capabilities of STMicroelectronics' VIPer26K high-voltage converter.

Key Features

  • High-Performance Converter: The board is built around the VIPer26K, which is known for its robustness and flexibility, making it suitable for a wide range of AC/DC applications.
  • Wide Input Voltage Range: It supports a wide input voltage range, accommodating various power supply requirements and ensuring versatility across different regions and applications.
  • Energy Efficient: The VIPer26K integrates an energy-saving feature with its quiescent consumption under 30 mW when the load is disconnected, making the STEVAL-ISA177V1 an eco-friendly choice for power supply design.
  • Advanced Protection Features: The board includes multiple protection features such as overload protection, overvoltage protection, and thermal shutdown, which contribute to the longevity and reliability of the end application.
  • Compact Design: The evaluation board boasts a compact design, which allows for easy integration into a variety of applications without the need for significant space or layout changes.
  • Flyback Topology: Utilizing the flyback topology, it provides galvanic isolation between the input and the output, which is critical for safety in many applications.

Applications

The STEVAL-ISA177V1 is highly versatile and can be used in a multitude of applications, including:

  • Switched-mode power supplies (SMPS)
  • LED lighting systems
  • Appliance control power supplies
  • Standby power supplies

The evaluation board is an excellent choice for developers looking to create energy-efficient and reliable power supply solutions. Its robust design and comprehensive feature set make it a valuable asset for both prototyping and educational purposes.

With the STEVAL-ISA177V1, STMicroelectronics continues to demonstrate its commitment to innovation and excellence in the field of power electronics, providing engineers with the tools they need to develop the next generation of electronic devices.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3499EDD / LTC3499EDD DC to DC Converter and Switching Regulator Chip 3.201VDC to 3.399VDC Output Demonstration Circuit
Need more? Email Us
ON Semiconductor
BOARD EVAL BOOST REG MC34063
Need more? Email Us
Linear Technology
LTM4607EV DC to DC Converter and Switching Regulator Chip 11.76VDC to 12.24VDC Output Demonstration Circuit / BOARD DEMO LTM4607EV
Need more? Email Us
Linear Technology
LTC3851EGN Demonstration Circuit / BOARD EVAL FOR LTC3851EGN
Need more? Email Us
Linear Technology
LTC3880 DC to DC Controller 0.8VDC to 1.8VDC Output Demonstration Circuit / BOARD EVAL FOR LTC3880EUJ
Need more? Email Us
Linear Technology
LTM8032 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Demonstration Circuit / BOARD DEMO LTM8032
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3100EUD / DC1326A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC1771EMS8 / LTC1771 Demo Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR TPS63000
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess