EN
  • EN
  • DE

STEVAL-ISA145V1

Part No STEVAL-ISA145V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Series VIPer™ plus
Package Box
Product Status Obsolete
Main Purpose Power Supply, ATX
Outputs and Type 4, Isolated
Power - Output 250 W
Voltage - Output 3.3V, 5V, 5V ,12V
Current - Output 13.5A, 12A, 8A, 2A
Voltage - Input 88 ~ 264 VAC
Regulator Topology Flyback
Frequency - Switching 80kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part L6563S, L6591, L6727, VIPer27H
Other Names EVL250W-ATX80PL,EVL250WATX80PL,497-10596
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284190-STEVAL-ISA145V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA145V1 CAD Model

Description

The STEVAL-ISA145V1 is a highly efficient power management integrated circuit developed by STMicroelectronics, designed to meet the rigorous demands of today's advanced electronic systems. This evaluation board is based on the VIPer26K high-voltage converter, which integrates a PWM controller and a 1050 V avalanche rugged power MOSFET.

Ideal for a broad range of applications, including home appliances, industrial control systems, and smart metering, the STEVAL-ISA145V1 offers flexibility and reliability. Its robust design enables it to operate under a wide input voltage range, from 85 VAC to 265 VAC, making it suitable for universal AC mains supply.

The board demonstrates a non-isolated flyback converter, which provides a compact solution for power supplies that require a high level of energy efficiency. The VIPer26K allows for reduced power consumption thanks to its advanced features such as the pulse frequency modulation (PFM) under light load conditions, and the built-in error amplifier and oscillator further simplify the design process.

With a focus on safety, the STEVAL-ISA145V1 includes various protection features such as overload protection, overvoltage protection, and thermal shutdown. Its brown-out protection ensures stable operation under undervoltage conditions, and the built-in soft-start circuitry prevents inrush current during startup.

The evaluation board is an excellent tool for engineers and designers looking to explore the capabilities of the VIPer26K converter. It provides an accessible platform to test the performance of the integrated circuit in real-world scenarios and to expedite the development of efficient power supply solutions.

Overall, the STEVAL-ISA145V1 by STMicroelectronics represents a blend of innovation, efficiency, and reliability, making it an essential component for developing the power management solutions of tomorrow.

You May Also Be Interested in

Linear Technology
LTC3880 DC to DC Controller 0.8VDC to 1.8VDC Output Demonstration Circuit / BOARD EVAL FOR LTC3880EUJ
Need more? Email Us
Analog Devices Inc.
5-Channel Integrated Power Solution with Quad Buck Regulators and 200 mA LDO Regulator | EVAL BOARD BUCK REG/LDO ADP5050
Need more? Email Us
ON Semiconductor
BOARD EVAL BOOST REG MC34063
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3411AEDD / LTC3411A DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3737EUF / LTC3737EUF DC to DC Controller 1.8VDC/2.5VDC Output Evaluation Kit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3523EUD / DC1213A DEMONSTRATION CIRCUIT
Need more? Email Us
Microsemi Corporation
KIT EVAL FOR SWITCHING REGULATOR
Lowest to $4.6119
Linear Technology
BOARD EVAL FOR LTC3416EFE / Evaluation Kit For Ltc3416Efe
Need more? Email Us
ON Semiconductor
BOARD EVALUATION MC34063
Lowest to $9.3786

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess