Products specifications Report Issue?

Category Capacitors>Aluminum Electrolytic Capacitors
Mfr Rubycon
Series PX
Package Bulk
Capacitance 47 µF
Tolerance ±20%
Voltage - Rated 100 V
Lifetime @ Temp. 1000 Hrs @ 105°C
Temperature Range - Operating -55°C ~ 105°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 185 mA @ 120 Hz
Ripple Current @ High Frequency 277.5 mA @ 10 kHz
Lead Spacing 0.138" (3.50mm)
Dimension 0.315" Dia (8.00mm)
Height - Seated (Max) 0.512" (13.00mm)
Mounting Type Through Hole
Package / Case Radial, Can
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0020
Other Names 100PX47MEFC8X115,1189-1004
Standard Package 2,000
Win Source Part Number 1129564-100PX47MEFC8X11.5
Ultra Librarian 3D Model Ultra Librarian 100PX47MEFC8X11.5 CAD Model

Description

The Rubycon aluminum electrolytic capacitor is a reliable and durable product from Rubycon that is ideal for general purpose applications.

  • Capacitance: 47 µF
  • Voltage Rating: 100 V
  • Tolerance: ±20%
  • Polarized: yes
  • Ripple Current (Low Frequency): 185 mA
  • Ripple Current (High Frequency): 277.5 mA
  • ESR (Equivalent Series Resistance): not specified
  • Lifetime: 1000 hours @ 105°C
  • Package: radial, can
  • Mounting Style: through-hole
  • Height: 0.512 inches (13.00mm) max
  • Lead Spacing: 0.138 inches (3.50mm)
  • Temperature Range: -55°C to 105°C

You May Also Be Interested in

Nichicon
CAP ALUM 470UF 20% 16V SMD / Cap Aluminum Lytic 470uF 16V 20% (8 X 10mm) SMD 450mA 5000h 105°C Automotive T/R
Lowest to $0.2400
ECAD model for UUD1C471MNL1GS
Nichicon
CAP ALUM 220UF 20% 16V SMD
Lowest to $0.1509
ECAD model for UUD1C221MCL1GS
United Chemi-Con
CAP ALUM 100UF 20% 200V RADIAL
Need more? Email Us
ECAD model for EKXG201ETS101ML20S
Nichicon
CAP ALUM 100UF 20% 250V RADIAL / Cap Aluminum Lytic 100uF 250V 20% (16 X 25mm) Radial 7.5mm 1530mA 10000h 105°C Bulk
Lowest to $0.6746
ECAD model for UCS2E101MHD
Nichicon
CAP ALUM 1000UF 20% 35V RADIAL
Need more? Email Us
ECAD model for UHE1V102MHD1TO
Nichicon
CAP ALUM 6800UF 20% 450V SCREW / Cap Aluminum Lytic 6800uF 450V 20% (76.2 X 145mm) Bracket Mount Screw Terminal 23800mA 5000h 85°C Bulk
Need more? Email Us
ECAD model for LNC2W682MSEH
Panasonic
Aluminum Electrolytic Capacitor/TG
Need more? Email Us
ECAD model for EEVTG1J101UP
Panasonic
Surface Mount Type
Lowest to $1.0475
ECAD model for EEE1EA471P
Nichicon
CAP ALUM 47UF 20% 16V SMD / Cap Aluminum Lytic 47uF 16V 20% (8 X 5.4mm) SMD 75mA 1000h 85°C T/R
Lowest to $0.1837
ECAD model for UWP1C470MCL1GB

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1810 $50.6800
675+ $0.1486 $100.3050
1,045+ $0.1439 $150.3755
1,440+ $0.1393 $200.5920
1,860+ $0.1346 $250.3560
2,490+ $0.1207 $300.5430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 200 pieces
MOQ: 280 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention