Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Series VIPER™
Package Box
Main Purpose AC/DC, Primary Side
Outputs and Type 1, Isolated
Power - Output 4 W
Voltage - Output 12V
Current - Output 333mA
Voltage - Input 85 ~ 265 VAC
Regulator Topology Flyback
Frequency - Switching 115kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part VIPer06
Base Product Number STEVAL
Other Names 497-13926,-497-13926
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284172-STEVAL-ISA134V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA134V1 CAD Model

Description

STEVAL-ISA134V1 - STMicroelectronics Evaluation Board

The STEVAL-ISA134V1 is a highly efficient evaluation board designed by STMicroelectronics to showcase the capabilities of the L7986A, a powerful step-down switching regulator. This product is a testament to STMicroelectronics' commitment to providing innovative solutions for power management and energy efficiency.

With a wide input voltage range from 4.5 V to 38 V, the L7986A regulator on the STEVAL-ISA134V1 board is suitable for a variety of applications, including industrial, automotive, and consumer electronics. The output voltage is adjustable from 0.8 V to the input voltage minus 2 V, which allows for great flexibility in design for engineers.

The STEVAL-ISA134V1 evaluation board is equipped with a number of features that make it both versatile and user-friendly. The regulator provides up to 3 A of continuous current, with peak currents higher for short durations, ensuring reliable performance for a wide range of loads. Additionally, the board includes thermal shutdown and current limit protection, safeguarding the device from potential damage caused by excessive heat or overcurrent conditions.

One of the key benefits of the STEVAL-ISA134V1 is its high efficiency, which can reach up to 95%. This makes it an excellent choice for battery-powered applications where power conservation is critical. The high switching frequency, which can be adjusted up to 1 MHz, allows for the use of small surface-mount inductors and capacitors, reducing the overall footprint and cost of the application.

The evaluation board also features an enable pin, allowing the power supply to be turned on or off as needed, further conserving energy when the board is in standby mode. This makes the STEVAL-ISA134V1 an ideal platform for developing power-efficient designs.

In summary, the STEVAL-ISA134V1 from STMicroelectronics is an excellent tool for engineers and designers looking to evaluate the L7986A step-down switching regulator. Its wide input voltage range, adjustable output, high efficiency, and protective features make it a versatile and reliable choice for a multitude of applications.

You May Also Be Interested in

Infineon Technologies
BOARD EVAL SUPIRBUCK FOR IR3847 / IR3847 DC to DC Converter and Switching Regulator Chip 1.2VDC Output Evaluation Board
Need more? Email Us
ECAD model for IRDC3847
Infineon Technologies
KIT DESIGN 4PH 160A 1MHZ IP2003A / 1MHz, 160A, Synchronous Buck Converter Using iP2003A Board/Kit
Need more? Email Us
ECAD model for IRDCIP2003A-C
Fairchild/ON Semiconductor
EVAL BOARD FOR FSL206 / Integrated Controller FSL206MRN 5W Auxiliary Power Supply Evaluation Board
Need more? Email Us
ECAD model for FEBFSL206MRN_H428V1
Intersil
EVAL BOARD FOR ISL91110IIAZ
Need more? Email Us
ECAD model for ISL91110IIA-EVZ
Texas Instruments
BOARD EVAL FOR LM2700MT-ADJ / LM2700/LM2700Q-Q1 DC to DC Converter and Switching Regulator Chip 17.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for LM2700MT-ADJEV/NOPB
Intersil
EVAL BOARD 1 FOR ISL6566 / VOLTAGE REGULATOR DOWN SOLUTIONS FOR INTEL AND AMD DESIGNS
Need more? Email Us
ECAD model for ISL6566EVAL1
Texas Instruments
BOARD WEBENCH LM2577,LM2585/87 / LM2577/LM2585/LM2587 DC to DC Converter and Switching Regulator Chip Evaluation Board
Need more? Email Us
ECAD model for 551011367-061/NOPB
Altera
EVAL BOARD FOR EP53F8QI / EP53F8QI DC to DC Converter and Switching Regulator Chip 1VDC/1.2VDC/1.8VDC/3.7VDC Output Evaluation Board
Need more? Email Us
ECAD model for EVB-EP53F8QI
Altera
EVAL BOARD FOR EN6347QI / 4A POWERSOCVOLTAGE MODE SYNCHRONOUS BUCK PWM DC-DC CONVERTER WITH INTEGRATED INDUCTOR
Need more? Email Us
ECAD model for EVB-EN6347QI

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention