Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 086780-MAX207CAG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX207CAG CAD Model

Description

The MAX207CAG from Maxim Integrated is a top-tier integrated circuit designed for serial communication in demanding applications. This robust IC is perfect for facilitating reliable data transfer in environments where signal integrity and operational stability are critical.

Key Features

  • Integrated Charge Pump: The device includes an onboard charge pump circuitry that generates RS-232 voltage levels from a single 5V supply, eliminating the need for multiple power sources.
  • High Data Rate Support: With the ability to support data rates up to 120 kbps, the MAX207CAG is well-suited for high-speed serial communications.
  • Low Power Consumption: Designed for power-sensitive applications, it operates in low-power mode, making it ideal for battery-operated devices.
  • ESD Protection: The MAX207CAG features built-in electrostatic discharge (ESD) protection up to ±15kV, ensuring reliability and longevity in harsh environments.
  • Multiple Drivers and Receivers: The IC includes two drivers and two receivers, providing the flexibility needed for various communication configurations.

Applications

The MAX207CAG is well-suited for a range of applications, including:

  • Point-of-sale (POS) terminals
  • Networking equipment
  • Industrial control systems
  • Data acquisition systems
  • Portable computing devices

Technical Specifications

Parameter Value Supply Voltage 5V Data Rate 120 kbps Number of Drivers/Receivers 2/2 ESD Protection ±15kV Operating Temperature Range 0°C to +70°C

Conclusion

The MAX207CAG from Maxim Integrated stands out as a reliable, high-performance IC for serial communication. Its robust feature set, including high data rate support, ESD protection, and low-power operation, make it an excellent choice for a wide array of applications that require stable and efficient data transfer.

You May Also Be Interested in

Skyworks Solutions Inc.
IC RF AMP 802.11A/N/AC 5GHZ 6QFN
Lowest to $15.8260
ECAD model for SKY65981-11
Silicon Labs
FM RECEIVER W RDS - ULTRA SMALL
Lowest to $3.3173
ECAD model for SI4709-C-GMR
Skyworks Solutions Inc.
IC AMP 802.11B/G/N 2-2.5GHZ 6QFN
Lowest to $1.4773
ECAD model for SKY65971-11
Littelfuse Inc.
THYRISTR SIBOD 200V 100A DO214AA
Need more? Email Us
ECAD model for SMTBJ200B
Silicon Labs
EMBEDDED V.90 MODEM DSP | IC EMBEDDED V.90 MODEM DSP / DSP Chipset 16-Pin SOIC T/R
Need more? Email Us
ECAD model for SI3016-KSR
Vishay
RES 45.3K OHM 1% 1/4W MELF 0204
Need more? Email Us
ECAD model for SMM02040C4532FB300
Lattice Semiconductor Corporation
Transmitter 2TX 64-Pin TQFP | 1.65GBPS 12BIT INTERFACE TX GP
Lowest to $32.5970
ECAD model for SII164CTG64
Silicon Labs
FM RECEIVER - ULTRA SMALL PACKAG
Lowest to $1.2726
ECAD model for SI4708-C-GMR
Skyworks Solutions Inc.
1700 - 2200 MHz High Gain and Linearity Single Downconversion Mixer for 2G/3G Base Station Applications | IC MIXER MCN SINGLE
Lowest to $40.1806
ECAD model for SKY73033-11

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention