EN
  • EN
  • DE

STEVAL-ISA117V1

Part No STEVAL-ISA117V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Series VIPer™ plus
Package Box
Main Purpose AC/DC, Primary Side
Outputs and Type 1, Isolated
Power - Output 4.2 W
Voltage - Output 12V
Current - Output 350mA
Voltage - Input 90 ~ 265 VAC
Regulator Topology Flyback
Frequency - Switching 60kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part VIPer16
Base Product Number STEVAL
Other Names -1138-STEVAL-ISA117V1,497-13923
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284199-STEVAL-ISA117V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA117V1 CAD Model

Description

STEVAL-ISA117V1 - STMicroelectronics Voltage Regulator Evaluation Board

The STEVAL-ISA117V1 from STMicroelectronics is a highly efficient evaluation board designed for engineers and developers who require a robust voltage regulation solution. This compact board is specifically tailored to test and evaluate the performance of the L7987L, a step-down switching regulator capable of delivering up to 3 A of continuous current to the load.

Key Features

  • Adjustable Output Voltage: The L7987L regulator allows for an adjustable output voltage that can be set from 0.8 V to VIN, catering to a wide range of applications and power requirements.
  • Wide Input Voltage Range: With an input voltage range from 4.5 V to 61 V, the STEVAL-ISA117V1 is versatile and can accommodate various power sources, making it suitable for industrial, automotive, and consumer applications.
  • High Efficiency: The L7987L switching regulator is designed for high efficiency, which is critical for reducing heat generation and improving system reliability.
  • Compact Size: The evaluation board's small form factor makes it easy to integrate into existing systems or for use in space-constrained applications.
  • Protection Features: The board includes a plethora of protection features such as overcurrent protection, thermal shutdown, and overvoltage protection, ensuring the longevity and reliability of both the regulator and the application it powers.

Applications

The STEVAL-ISA117V1 is suitable for a broad range of applications, including but not limited to:

  • Industrial power supplies
  • Automotive applications
  • Consumer electronics
  • Telecommunication devices
  • IoT and smart home devices

Design Support

STMicroelectronics provides comprehensive design support for the STEVAL-ISA117V1, including detailed technical documentation, reference design files, and direct support from their engineering team to assist with integration and troubleshooting.

Whether you are developing a new product or improving an existing one, the STEVAL-ISA117V1 evaluation board is an invaluable tool for testing and validating your power supply design with the L7987L voltage regulator.

You May Also Be Interested in

ON Semiconductor
EVAL BOARD FOR MC33063DFBCKG
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3416EFE / Evaluation Kit For Ltc3416Efe
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3737EUF / LTC3737EUF DC to DC Controller 1.8VDC/2.5VDC Output Evaluation Kit
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR TPS63000
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3822EDD / DC1105A DEMONSTRATION CIRCUIT
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us
ON Semiconductor
BOARD EVALUATION MC34063
Lowest to $9.3786
Linear Technology
BOARD EVAL FOR LTC3809EDD / LTC3809EDD-1 DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess