EN
  • EN
  • DE

LT1381IS

Part No LT1381IS
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description LT1381 - LINE TRANSCEIVER, 2 FUN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Linear Technology
Series *
Package Bulk
Product Status Active
Base Product Number LT1381
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 622936-LT1381IS
Ultra Librarian 3D Model Ultra Librarian LT1381IS CAD Model

Description

Introducing the LT1381IS from Linear Technology

The LT1381IS is a highly versatile and reliable low power 5V RS232 transceiver with an integrated charge pump circuit, designed and manufactured by Linear Technology. This exceptional product is purpose-built to provide a robust and efficient communication interface for applications requiring RS232 connectivity while operating in power-sensitive environments.

Constructed with Linear Technology's advanced processing techniques, the LT1381IS ensures minimal power consumption, with a supply current typically at 300µA, making it an ideal solution for portable or battery-powered electronic devices. Its low power requirements do not compromise performance, as the LT1381IS can operate at data rates up to 120kbps, providing both speed and power efficiency.

One of the standout features of the LT1381IS is its integrated charge pump circuit. This innovative design allows the transceiver to generate RS232 voltage levels from a single 5V supply, eliminating the need for additional ±12V power supplies that are traditionally associated with RS232 circuits. This not only simplifies the power supply design but also reduces the overall bill of materials and saves board space.

The device is fully compliant with EIA/TIA-232 specifications, ensuring compatibility with a wide range of RS232 devices. It features a dual charge pump for efficient voltage conversion and includes two drivers and two receivers. The LT1381IS also offers a shutdown mode that reduces the supply current to 10nA, providing further power savings when the device is not in active use.

For robustness and reliability, the LT1381IS is equipped with over-temperature and over-current protection, safeguarding the device and connected peripherals from potential damage. It comes in the industry-standard 16-pin narrow SOIC package, which is suitable for space-constrained applications.

Whether it's for mobile computing, portable instrumentation, or any other application where power efficiency and reliable data communication are paramount, the LT1381IS from Linear Technology stands as a top choice for designers and engineers.

You May Also Be Interested in

Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4328 $53.1936
28+ $3.6372 $101.8416
43+ $3.5235 $151.5105
59+ $3.4099 $201.1841
76+ $3.2962 $250.5112
102+ $2.9552 $301.4304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,909 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess