EN
  • EN
  • DE

STEVAL-ISA104V1

Part No STEVAL-ISA104V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.22V
Current - Output 3A
Voltage - Input 5.5V ~ 48V
Regulator Topology Buck
Frequency - Switching 850kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part ST1S14
Other Names 497-13364,STEVALISA104V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1284285-STEVAL-ISA104V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA104V1 CAD Model

Description

The STEVAL-ISA104V1 is a highly integrated product from STMicroelectronics, designed to showcase the capabilities of the L7987L, a 3 A step-down switching regulator with a wide input voltage range and enhanced features for flexibility and performance in various applications. This evaluation board provides an excellent platform for engineers and designers to explore the functionalities and benefits of the L7987L in their power supply designs.

Key Features

  • Adjustable Output Voltage: The board is set to provide a default output voltage of 3.3V, which can be adjusted up to 28V via a resistor divider, offering versatility for different voltage requirements.
  • Wide Input Voltage Range: With an input voltage range from 4.5V to 61V, the STEVAL-ISA104V1 is suitable for a variety of applications, including industrial and automotive systems that experience wide voltage fluctuations.
  • High Efficiency: The L7987L regulator on the board is designed for high efficiency, which is critical for reducing power loss and managing thermal performance in electronic devices.
  • Compact Design: The evaluation board features a compact layout that demonstrates the space-saving advantages of the L7987L, making it ideal for applications with limited PCB space.
  • Thermal Protection: The board includes thermal shutdown protection to prevent damage from overheating, ensuring reliable operation under various conditions.
  • Under-voltage Lockout: The under-voltage lockout feature ensures that the regulator operates only when the input voltage is within the specified range, enhancing the safety and reliability of the application.

Applications

The STEVAL-ISA104V1 is suitable for a wide range of applications, including industrial control systems, automotive electronics, telecommunications infrastructure, and consumer electronics that require a stable and efficient power supply solution.

Additional Information

The evaluation board is fully assembled and tested, allowing for immediate assessment of the L7987L's features. Detailed documentation and hardware guidelines are available to support rapid development and integration into various projects.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us
Linear Technology
LTM8032 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Demonstration Circuit / BOARD DEMO LTM8032
Need more? Email Us
ON Semiconductor
BOARD EVALUATION MC34063
Lowest to $9.3786
Linear Technology
BOARD EVAL FOR LTC3822EDD / DC1105A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3809EDD / LTC3809EDD-1 DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
LTM4607EV DC to DC Converter and Switching Regulator Chip 11.76VDC to 12.24VDC Output Demonstration Circuit / BOARD DEMO LTM4607EV
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR TPS63000
Need more? Email Us
Linear Technology
LTC3880 DC to DC Controller 0.8VDC to 1.8VDC Output Demonstration Circuit / BOARD EVAL FOR LTC3880EUJ
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3602EUF / LTC3602EUF DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess