EN
  • EN
  • DE

STEVAL-ISA102V2

Part No STEVAL-ISA102V2
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Power Management
Function Power Factor Correction
Embedded No
Utilized IC / Part L6562A
Supplied Contents Board(s)
Base Product Number STEVAL
Other Names 497-16884
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284560-STEVAL-ISA102V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA102V2 CAD Model

Description

STEVAL-ISA102V2 - STMicroelectronics

The STEVAL-ISA102V2 is a highly integrated evaluation board designed by STMicroelectronics for the purpose of showcasing the performance and features of the L7987, a 61 V, 3 A step-down switching regulator with a wide input voltage range and low R<sub>DS(on) power switches. The board is an ideal solution for those looking to implement a robust power supply in industrial, automotive, and consumer applications where efficiency and reliability are critical.

This evaluation board is designed with a compact layout, which enables designers to efficiently evaluate the L7987 regulator's capabilities in a real-world circuit. The STEVAL-ISA102V2 supports a wide input voltage range from 4.5 V to 61 V, making it versatile for various applications that require a stable and reliable voltage supply. The output voltage can be adjusted from 0.8 V to VIN, providing flexibility to power a broad range of devices.

The onboard L7987 is a high-performance regulator that operates at a switching frequency of up to 1 MHz, allowing the use of small-sized external components, thereby reducing the overall solution size and bill of materials. The high efficiency of the L7987 minimizes the need for heat sinking, which is beneficial in space-constrained designs.

Key features of the STEVAL-ISA102V2 include thermal protection, overcurrent protection, and a power-good signal that provides real-time feedback on the status of the output voltage. This makes the board not only powerful but also safe for critical applications. Additionally, the board offers flexibility with enable and soft-start pins for controlled startup sequences.

The evaluation board is equipped with test points that facilitate easy probing of all critical signals and power paths, which is essential for design verification and testing. For developers and engineers looking to quickly prototype with the L7987 regulator, the STEVAL-ISA102V2 provides a comprehensive and user-friendly platform that accelerates the development process and helps bring products to market faster.

You May Also Be Interested in

Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess