EN
  • EN
  • DE

LIS3L02ALETR

Part No LIS3L02ALETR
Manufacturer STMicroelectronics
Catalog Accelerometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Accelerometers
Manufacturer STMicroelectronics
Win Source Part Number 297840-LIS3L02ALETR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LIS3L02ALETR CAD Model

Description

STMicroelectronics LIS3L02ALETR Accelerometer

The LIS3L02ALETR is a high-precision, low-power, three-axis linear accelerometer produced by STMicroelectronics, a global semiconductor leader renowned for its innovative and reliable components. This particular model is part of the LIS3 family of accelerometers, designed to provide accurate acceleration data in a compact, easy-to-integrate form factor. It's an ideal solution for a wide range of applications, including gaming and virtual reality devices, motion monitoring, and industrial systems.

Featuring a full-scale output range of ±2g, the LIS3L02ALETR can measure accelerations with outputs that change with respect to the linear acceleration. This allows for the detection of motion or the orientation of an object relative to the earth's gravity. The device's high sensitivity enables it to capture the slightest movements, while its robust design ensures it can withstand the rigors of demanding environments.

The LIS3L02ALETR incorporates advanced MEMS (Micro-Electro-Mechanical Systems) technology, which provides superior performance in a small package. The sensor's dimensions, at a mere 5x5x1.5 mm in a 16-pin LGA (Land Grid Array) package, make it suitable for space-constrained applications. The LGA package also allows for a straightforward PCB (Printed Circuit Board) mounting process, facilitating easier integration into various systems.

One of the key features of this accelerometer is its low power consumption, which makes it an excellent choice for battery-powered devices. It operates within a supply voltage range of 2.16V to 3.6V, ensuring compatibility with a variety of power supply configurations. Additionally, the LIS3L02ALETR offers an I2C digital interface for communication, providing easy access to acceleration data and enabling seamless integration with microcontrollers and other digital systems.

STMicroelectronics has equipped the LIS3L02ALETR with several smart functionalities, including self-test capability, which allows users to verify the functioning of the sensor after it has been assembled onto a board. The device also features signal conditioning, a 1 kHz filter, and temperature compensation, which contribute to its reliable performance across diverse operating conditions.

Overall, the LIS3L02ALETR from STMicroelectronics is a versatile and dependable accelerometer that offers high precision and low power consumption, making it an optimal choice for a multitude of applications where accurate motion detection is critical.

You May Also Be Interested in

Seiko Epson Corporation
ACCELEROMETER 15G M-A552AR10
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 4-16G ANALOG 12QFN / Accelerometer X, Y, Z Axis ±4g, 16g 1.1kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Lowest to $31.2813
Analog Devices Inc.
TRI-AXIS DIGITAL XL10/20/40G PLA
Lowest to $58.0062
Analog Devices Inc.
ACCEL 100G ANALOG 32LFCSP
Lowest to $82.1053
Analog Devices Inc.
ACCELEROMETER 2-8G SPI 16LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 2-8G SPI 16LGA
Lowest to $6.4030
Seiko Epson Corporation
ACCELEROMETER 15G M-A552AC10
Need more? Email Us
Seiko Epson Corporation
ACCELEROMETER 15G M-A552AR10
Need more? Email Us
Murata Electronics North America
Mems Accelerometer, Dual Axis, Analogue, Digital, X, Y, 4G, 4.75 V, 5.25 V, Smd Rohs Compliant: Yes
Lowest to $65.2829

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess