EN
  • EN
  • DE
  • IT

ERA8AEB910V

Part No ERA8AEB910V
Manufacturer Panasonic
Catalog Chip Resistor - Surface Mount
Description Res Thin Film 1206 90.9 Ohm 0.1% 1/4W ±15ppm/°C Molded SMD SMD Paper T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 1206
Case Code (Imperial) 1206
Case / Package 3216
Composition Metal Film, Thin Film
Contact Plating Tin
Depth 1.6 mm
Height 600 µm
Lead Free Yes
Length 3.2 mm
Maximum Operating Temperature 155 °C
Max Power Dissipation 250 mW
Military Standard Not
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Pins 2
Number of Terminations 2
Packaging Cut Tape
Power Rating 250 mW
Radiation Hardening No
REACH SVHC No SVHC
Resistance 91 Ω
RoHS Compliant
Temperature Coefficient 25 ppm/°C
Termination Solder
Tolerance 0.1 %
Voltage Rating 150 V
Voltage Rating (DC) 150 V
Width 1.6 mm
Win Source Part Number 1057584-ERA8AEB910V
Categories Chip Resistor - Surface Mount
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ERA8AEB910V CAD Model

Description

The ERA8AEB910V is a chip resistor from Panasonic's ERA series, designed for surface mount technology (SMT). This resistor offers good stability and reliability in a compact package. The '910V' indicates a resistance value of 91 ohms.

Applications

  • General Purpose Circuits: Suitable for current limiting, voltage division, and pull-up/pull-down resistor applications.
  • Consumer Electronics: Found in devices such as televisions, audio equipment, and set-top boxes.
  • Industrial Equipment: Used in sensors, controllers, and power supplies.
  • Automotive Electronics: Employed in automotive control units and sensor interfaces.
  • Telecommunications: Utilized in network devices and communication modules.

Features

  • Resistance Value: 91 ohms.
  • Tolerance: ±0.5%.
  • Power Rating: 0.125W (1/8W).
  • Temperature Coefficient of Resistance (TCR): ±25 ppm/°C.
  • Package Size: 1206 (3216 metric).
  • Operating Temperature Range: -55°C to +155°C.
  • RoHS Compliant: Lead-free and compliant with environmental regulations.

Benefits

  • High Precision: ±0.5% tolerance allows for accurate circuit performance.
  • Excellent Stability: TCR of ±25 ppm/°C ensures minimal resistance change over temperature.
  • Compact Size: 1206 package suitable for high-density PCB designs.
  • Wide Operating Temperature: Reliable operation across a broad temperature range.
  • RoHS Compliant: Meets environmental standards for lead-free components.

Additional Details

The ERA8AEB910V is designed for reflow soldering processes and supplied on tape and reel for automated assembly. The 1206 package has dimensions of 3.2 mm x 1.6 mm. The resistor is constructed using a metal glaze thick film resistive element on a ceramic substrate, providing excellent long-term stability. The low TCR ensures minimal drift in resistance value with temperature changes, making it suitable for precision analog circuits and instrumentation. The resistor's small size and high reliability make it a good choice for applications where space is limited and performance is critical. The metal glaze element provides excellent protection against environmental factors, ensuring long service life. The resistor is designed to withstand high surge currents. It is also suitable for applications requiring high-frequency performance. The terminals are designed for excellent solderability.

You May Also Be Interested in

Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Yageo
RES 47K OHM 0.1% 1/16W 0402
Lowest to $0.0426
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Yageo
RES SMD 120 OHM 1% 1/16W 0402
Lowest to $0.0096
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Walsin Technology Corporation
RES 1K OHM 1% 1/4W 0805
Lowest to $0.0033
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Yageo
RES 56.2K OHM 1% 1/20W 0201
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2038 $50.9500
600+ $0.1672 $100.3200
930+ $0.1620 $150.6600
1,280+ $0.1568 $200.7040
1,655+ $0.1515 $250.7325
2,210+ $0.1359 $300.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess