Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 955463-for_Celeron_800
Series *
Ultra Librarian 3D Model Ultra Librarian for_Celeron_800 CAD Model

Description

The Intel Celeron 800 was a processor introduced in the early 2000s, targeting the value segment of the PC market. It provided a cost-effective solution for basic computing tasks. These processors were commonly used in budget desktops and laptops.

Applications

  • Basic desktop computing
  • Entry-level laptops
  • Point-of-sale (POS) systems
  • Thin client computers
  • Legacy industrial control systems

Features

  • 800 MHz Clock Speed: Operates at a clock frequency of 800 MHz.
  • FC-PGA/PGA370 Socket: Designed for use with FC-PGA or PGA370 socket motherboards.
  • 128 KB L2 Cache: Features a 128 KB Level 2 cache for improved performance.
  • 32-bit Architecture: Supports 32-bit computing.
  • Low Power Consumption: Designed for energy-efficient operation.

Benefits

  • Cost-effective: Provides a budget-friendly computing solution.
  • Adequate performance for basic tasks: Suitable for word processing, web browsing, and email.
  • Easy integration: Compatible with widely available motherboards and components.
  • Low power consumption: Reduces energy costs and heat generation.
  • Reliable operation: Offers stable and reliable performance for everyday use.

Additional Details

The Intel Celeron 800 was based on the Coppermine or Tualatin core, depending on the specific revision. It typically had a Front Side Bus (FSB) speed of 100 MHz. The processor was designed to compete with other budget processors in the market. The 128 KB L2 cache helped to improve performance compared to earlier Celeron processors with smaller cache sizes. The FC-PGA package was designed for easier heat sink attachment. While now obsolete, the Celeron 800 provided a viable option for basic computing needs at the time of its release. The thermal design power (TDP) was relatively low, making it suitable for systems with limited cooling capabilities.

You May Also Be Interested in

Broadcom Limited
AU1550 MIPS PROCESSOR 500MHZ
Lowest to $0.3661
ECAD model for AU1550-500MBD
Amd
FOUR-BIT BIPOLAR MICROPROCESSOR SLICE / IC MPU AM2901C CISC 4-BIT BIPOLAR 40PDIP
Need more? Email Us
ECAD model for AM2901CPC
IBM
Need more? Email Us
ECAD model for EMPPC603EBC-166
Zilog
Central Processing Unit | IC MPU Z80 10MHZ 40DIP
Lowest to $13.0388
ECAD model for Z84C0010PEG
Atmel
The Atmel SAMA5D3 series is a high-performance, power-efficient embedded MPU based on the ARM® Cortex™-A5 processor, achieving 536 MHz with power consumption levels below 0.5 mW in low-power mode.
Lowest to $11.9697
ECAD model for ATSAMA5D35A-CU
NXP / Nexperia
IC MPU QORIQ T4 1.5GHZ 1932BGA
Lowest to $1,303.8807
ECAD model for T4081NSN7PQB
Intel
C Mpu 32-BIT 3.3V 25MHZ 144TQFP
Need more? Email Us
ECAD model for JA80386EXTB25
Intel
16-Bit Microcontroller
Lowest to $9.4956
ECAD model for EN80C188XL20
Pulse
Need more? Email Us
ECAD model for P1013T

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention