EN
  • EN
  • DE

STEVAL-ISA006V1

Part No STEVAL-ISA006V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Series VIPER™
Package Box
Product Status Obsolete
Main Purpose AC/DC, Non-Isolated
Outputs and Type 2, Non-Isolated
Power - Output 5.5 W
Voltage - Output 5V, 15V
Current - Output 500mA, 200mA
Voltage - Input 90 ~ 264 VAC
Regulator Topology Flyback
Frequency - Switching 60kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part VIPer12A
Other Names STEVALISA006V1,497-5082
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.5100
Win Source Part Number 1284166-STEVAL-ISA006V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA006V1 CAD Model

Description

STEVAL-ISA006V1 - STMicroelectronics Step-Down Switching Regulator Evaluation Board

The STEVAL-ISA006V1 from STMicroelectronics is a high-efficiency, step-down monolithic switching regulator evaluation board designed to provide a stable and reliable power supply to your electronic applications. This evaluation board is based on the L5973D, which is a 2.5 A step-down switching regulator with precise 3.3 V output voltage.

The board is specifically engineered to help developers and engineers test the performance and features of the L5973D regulator in a practical setup. It allows for quick and easy prototyping, which accelerates the design process for various applications, including but not limited to, distributed power supplies, home appliances, personal electronics, and industrial equipment.

Key features of the STEVAL-ISA006V1 include an input voltage range from 4.4 V to 36 V, which makes it flexible for use in a wide array of applications. The board is capable of delivering an output current of up to 2.5 A, ensuring enough power for demanding loads. Additionally, the high switching frequency of up to 500 kHz allows for the use of small surface-mount inductors and capacitors, reducing space and enhancing efficiency.

The evaluation board comes with thermal shutdown and current limit protection features, enhancing the safety and reliability of the system under test. The L5973D's internal switch is a high-efficiency MOSFET, which further contributes to the overall efficiency of the board.

The STEVAL-ISA006V1 is equipped with several test points to facilitate monitoring and debugging. It also includes jumpers and connectors that can be used to adjust the operation and configuration of the regulator, such as enabling or disabling the device, fine-tuning the switching frequency, and setting up the soft-start time.

Overall, the STEVAL-ISA006V1 evaluation board is an excellent tool for those looking to implement an efficient power solution in their designs, providing a robust platform to test the L5973D regulator's capabilities and optimize their applications.

You May Also Be Interested in

ON Semiconductor
BOARD EVALUATION MC34063
Lowest to $9.3786
Analog Devices Inc.
5-Channel Integrated Power Solution with Quad Buck Regulators and 200 mA LDO Regulator | EVAL BOARD BUCK REG/LDO ADP5050
Need more? Email Us
Linear Technology
DEMO BOARD FOR LTC3789EGN / LTC3789EGN DC to DC Controller 11.76VDC to 12.24VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3424EMS / LTC3424 DC to DC Converter and Switching Regulator Chip Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3737EUF / LTC3737EUF DC to DC Controller 1.8VDC/2.5VDC Output Evaluation Kit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3602EUF / LTC3602EUF DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3411AEDD / LTC3411A DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3410BESC6 / LTC3410BESC6 Demonstration Circuit
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR MC33063DFBCKG
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess