EN
  • EN
  • DE

TSM1014AID

Part No TSM1014AID
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Reference
Description Low Consumption Voltage and Current Controller for Battery Chargers and Adaptors | IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 1.25V
Output Current 2.5mA
Tolerance ±0.5%
Parts Input Voltage (V) 4.5V ~ 28V
Supply Current 50mA
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number TSM1014
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Win Source Part Number 1274759-TSM1014AID
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSM1014AID CAD Model

Description

TSM1014AID Voltage and Current Controller from STMicroelectronics

The TSM1014AID is a highly integrated solution designed by STMicroelectronics for precise voltage and current regulation. This versatile controller integrates several key functions, making it an ideal choice for a wide range of power management applications. The device features a voltage reference, two operational amplifiers (op-amps), and a current sense circuit, all of which work together to provide accurate control and monitoring of power supply systems.

The voltage reference is characterized by low noise, excellent thermal stability, and a low temperature coefficient, ensuring reliable performance across a broad range of operating conditions. This precision reference helps maintain a stable output voltage, which is crucial for sensitive electronic equipment.

The two operational amplifiers included in the TSM1014AID are designed with low offset voltages and high gain bandwidth products. These op-amps can be utilized for signal conditioning, such as amplifying the voltage across a current sense resistor or for feedback control loops in power supply circuits. Their high accuracy and stability make them well-suited for critical applications that require precise voltage and current adjustments.

The current sense circuit of the TSM1014AID is specifically tailored for applications that need accurate current monitoring and control. This feature allows for the implementation of overcurrent protection mechanisms, which can prevent damage to the power supply and the load in the event of a fault condition.

The TSM1014AID comes in a small, 8-pin SOIC package, making it easy to integrate into space-constrained designs. It operates over a wide supply voltage range and is characterized by low power consumption, which makes it an energy-efficient choice for battery-powered devices.

Overall, the TSM1014AID from STMicroelectronics is an excellent choice for designers looking to implement an advanced voltage and current control system with minimal external components. Its integrated features and high performance make it suitable for a variety of applications, including power supply control, battery chargers, and energy management systems.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7866 $58.9950
180+ $0.6456 $116.2080
280+ $0.6260 $175.2800
385+ $0.6052 $233.0020
495+ $0.5856 $289.8720
665+ $0.5244 $348.7260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,020 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess